With the U342-DHG-402, connecting your computer to a 10/100/1000 Mbps network couldn’t be simpler. There’s no need to install an internal Ethernet card in your computer. Just plug the U342-DHG-402 into a USB 3.0 port on your laptop and connect to a network.
Connect the U342-DHG-402 to your computer and you’ve got 2 USB 3.0 ports for fast data transfers at speeds up to 5 Gbps and 4 USB 2.0 ports for data transfers at speeds up to 480 Mbps. The U342-DHG-402 is backward compatible with USB 2.0 and 1.1 devices, which means you can keep using older peripherals while getting maximum high-speed performance from new devices. This makes the U342-DHG-402 ideal for a wide range of USB devices, including flash drives, external hard drives, external DVD players, MP3 players and digital cameras.
Compliance with USB 3.0 (5 Gbps) specifications ensures that the U342-DHG-402 delivers true 10/100/1000 Mbps network speed without compromising signal quality.
The U342-DHG-402 is manufactured to exacting specifications using top-quality materials. It’s compliant with IEEE 802.3az Energy Efficient Ethernet and supports IPv4 and IPv6 pack COE, full- and half-duplex operations, Wake on LAN (WoL), VLAN tagging, and Auto-MDIX.
The U342-DHG-402 is compatible with Windows XP, Vista, 7, 8 and 8.1. It supports video resolutions up to 2048 x 1152 and is backward compatible with USB 2.0 and 1.1 devices.
The U342-DHG-402 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a three-year warranty.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.