6 Right-Angle Outlet Metal Surge Protector with Tel/DSL Protection, 15 feet Cord

The TLM626TEL15 provides 1340 joules of surge suppression to prevent even the strongest surges from damaging your valuable electronics. Includes both full normal mode (H-N) and common mode (N-G/H-G) line surge suppression.

For easier device connections, the TLM626TEL15 features six outlets in a convenient right-angle array with two of the end outlets spaced apart to better accommodate bulky transformers.

Install the TLM626TEL15 away from its power source and distribute power to previously un-powered areas with the long, 15 feet power cord. The TLM626TEL15 can be mounted in a different area—or a completely different room—from where it draws AC power, putting you in control of getting reliable power service where you need it most.

Line Noise Filtering Technology Improves Component Performance

Various electromagnetic and radio sources can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can also lead to incremental hardware damage and data corruption. The TLM626TEL15 incorporates technology that filters out disruptive line noise for peak performance of your components.

Phone Line Protection and Premium Safety Features

A phone connection represents a potential back door through which a damaging surge could reach your equipment. The TLM626TEL15 includes one set of built-in tel/DSL (RJ11) jacks to prevent surges from damaging your modem/fax/phone equipment (6 ft. telephone cord included).

A lighted On/Off switch provides convenient power control and allows you to see at a glance whether the TLM626TEL15 is operational. A green LED confirms surge protection status and a red LED indicates a properly grounded AC power outlet. A built-in, 15-amp circuit breaker prevents dangerous circuit overloads by immediately shutting off AC input to the TLM626TEL15 when it detects that the equipment load is drawing too much power.

Lifetime Warranty and an Ultimate Lifetime Insurance

For peace of mind, the TLM626TEL15 comes backed by a lifetime warranty and an Ultimate Lifetime Insurance (USA, Canada and Puerto Rico only) for any connected components damaged by a power surge. The TLM626TEL15 is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.