Compact, Easy-to-Use, and High Quality Document Scanning

The Canon imageFORMULA DR-C225 Document Scanner’s innovative, spacesaving design makes it a standout in any office environment for improving information accessibility, management, and collaboration. Its flexibility and high image quality are only surpassed by its easy use, making it ideal for converting and capturing paper-based documents to digital format.

The DR-C225 scanner is ideal for general purpose distributed scanning of a variety of document types. In corporate or remote offices, this scanner is well suited for use by individuals or small workgroups to modernize paper-based processes, helping to increase efficiency and productivity. Many areas, such as legal, financial, healthcare, and government, can benefit from its small size and ease of use. When combined with the bundled software, the DR-C225 scanner can be used for converting documents into editable electronic files; scanning business cards and organizing contacts; file archiving, retrieval, and sharing; PDF creation; and much more.
Compact, Easy-to-Use, and High Quality Document Scanning



Space Saving Design

With top feeding and default top eject, the DR-C225 scanner has a very small operational footprint. This slim, narrow scanner’s unique upright design is ideal for environments where desk space is at a premium.
<br></br>Space Saving Design

Easy Use

By default, the DR-C225 scanner features intuitive front-sideforward, top-up item feeding. It also includes a mode through which a single click can adjust multiple feature settings to easily deliver an optimal scanned image. This scanner is bundled with Windows and Mac drivers for easy integration with third-party scanning software. The bundled Canon CaptureOnTouch software enables users to configure routine scan jobs for quick and easy, one-touch access and can also route scanned images directly to various cloud applications, such as Evernote, Microsoft SharePoint, and Dropbox.
Easy Use

Flexibility

Scanning at up to 25 ppm, both sides of an item at the same time, the DR-C225 scanner can reliably handle a wide variety of document types, such as thick or thin documents and plastic or embossed cards. The DR-C225 scanner also includes features to handle long documents up to 118” in length or oversize documents up to 11” x 17”, and double-feed detection to help ensure no data is lost in the event that one occurs.
Flexibility

High Image Quality

For maximum image quality, the DR-C225 scanner includes features to help improve character legibility, as well as to straighten and remove shadows from scanned images. Another setting is useful for scanning mixed batches of documents and photographs, automatically adjusting the output resolution to help improve image quality while reducing image file size. The DR-C225 scanner can even detect color documents automatically, helping to reduce batch preparation time.
High Image Quality