AC750 Wireless Dual Band Gigabit Router Archer C2

  • Supports 802.11ac standard - the next generation of Wi-Fi
  • Simultaneous 2.4GHz 300Mbps and 5GHz 433Mbps connections for 733Mbps of total available bandwidth
  • 2 detachable external antennas provide stable omnidirectional signal and superior wireless coverage
  • Full gigabit ports ensure ultrafast data transfer speeds
  • USB port - share a printer locally and files & media with networked devices or remotely via FTP server
AC750 Wireless Dual Band Gigabit Router Archer C2

TP-LINK Archer C2 AC750 Dual Band Wireless AC Gigabit Router

TP-LINK's Archer C2 brings you the next generation Wi-Fi Standard, 802.11ac. It's backwards compatible with 802.11n and 3 times faster than wireless N speeds. With higher power efficiency and robust security, 802.11 ac is the perfect way to acceelerate a home multimedia network and solve congestion that multiple devices may cause.
TP-LINK Archer C2 AC750 Dual Band Wireless AC Gigabit Router

Excellent Wireless Speeds

With 433Mbps wireless speeds ovetr the crystal clear 5GHz band and 300Mbps over the 2.4GHz band, the Archer C2 offers you the flexibility of two dedicated networks and ensures strong wireless performance. Simple tasks like sending e-mails or web browsing can be handled by the 2.4GHz band while bandwidth intensive tasks like online gaming or HD video streaming can be processed by the 5GHz band- all at the same time.
Excellent Wireless Speeds

Stable Omnidirectional Signal and Superior Coverage

With 2 detachable external antennas combined with high quality antenna technology, you can experience stable signal in every direction and high speeds across greater distances.

Stable Omnidirectional Signal and Superior Coverage

OTA Test Results

*The fewer graphic fluctuations, the more stable the signal is in every direction *The longer the arc radius, the more powerful the wireless performance and speed
OTA Test Results

Full Gigabit Wired Connections

With one Gigabit WAN port and four Gigabit LAN ports, speeds can be up to 10x faster than fast Ethernet connections. The Archer C2 is a powerful hub to support a robust and extremely fast wired network.

Full Gigabit Wired Connections

<b><center>Easy Setup</center></b><br></br>Provide quick and hassle-free installation with optimized configuration utility.
Easy Setup


Provide quick and hassle-free installation with optimized configuration utility.
<b><center>Guest Network</center> </b><br></br>Guest Network Access provides secure Wi-Fi access for guests sharing your home or office network.
Guest Network


Guest Network Access provides secure Wi-Fi access for guests sharing your home or office network.

<b><center>IPv6 Supported</b></center><br></br>The Archer C2 supports IPv6, the next generation of internet protocol, helping you to future-proof your network.
IPv6 Supported


The Archer C2 supports IPv6, the next generation of internet protocol, helping you to future-proof your network.
<b><center>Parental Controls </center></b><br></br>Parental Control allows parents or administrators to establish restricted access policies for children or staff.
Parental Controls


Parental Control allows parents or administrators to establish restricted access policies for children or staff.