Don't settle for less than the best—enjoy superior video quality! This Tripp Lite Gold VGA Monitor Cable assures peak performance when you need to locate a VGA monitor away from your computer. Unlike cut-price cables, the P512-010 is manufactured to exacting specifications, using superior materials, for a difference you can clearly see. And we back our pledge of quality with a lifetime product warranty.

Feature Focus

Don't Accept Imitators—Look for Genuine Tripp Lite Packaging!

Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine
Tripp Lite cable!

Designed for use with monitors that feature a removable cable

The Smart Solution for Home and Business Desktop Computer Setups

This genuine Tripp Lite Gold VGA Monitor Extension Cable is designed for use with monitors that feature a removable cable. It provides two HD15 male connectors (with only 14 of the pins populated): one for the computer and one for the monitor.

Broadly Compatible with PCs and Macs

The P512-010 provides resolutions up to 640 x 480. It is compatible with any PC or Mac equipped with a 15-pin female VGA CPU port (with only 14 of the pins populated). (For higher resolution monitors, choose Tripp Lite's P502-06 SVGA/VGA Monitor Extension Cable.)

Superior Quality Assures Error-Free Signal Transfer

The P512-010 is manufactured using top-quality materials. HD15 gold-plated connectors with gold-plated copper contacts assure excellent conductivity. The connectors feature integral strain relief for durability and long life. Foil shielding provides maximum EMI/RFI protection to assure a consistent, clean video signal. The P512-010 is also compliant with RoHS (Reduction of Hazardous Substances) standards, reflecting Tripp Lite's commitment to environmental responsibility.

Lifetime Product Warranty

When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind! We're so confident of the quality of the P512-010 that we warrant it to be free from defects in material and workmanship—for life!