PREDATOR HELIOS 18

FORGE YOUR GALACTIC DESTINY

Watch Video
PREDATOR HELIOS 18

Step into next-gen gaming with the Predator Helios 18 AI gaming laptop, powered by DLSS 3.5. Unleash peak performance with cutting-edge cooling, a radiant Mini LED1 display, and the precision of MagKey 3.0 keycaps: MagClick and MagSpeed.

Windows is fast, powerful, and more secure than ever.
Meet the Computer you can talk to.

2025-Taiwan-Excellence-H-whitebg
g_type2024_g
BC-Golden-Award-logo
iF-2024-award
logo-reddot-2024-white
logo_windowns 11-24
logo_14th_intel_i9-1
logo-GeForce-RTX-AI
logo-xbox-pc-game-pass-wh
logo_dts_x_ultra-5

GAME WITHOUT COMPROMISE.

Intel® Core™ processors (14th Gen) feature newly optimized hybrid architecture and industry-leading technology that enables you to go
beyond gaming and creation. With Intel, you can do it all. From progressing in the game to advancing in real life, Intel empowers
you to be your best self.

 

WINDOWS 11 HOME

Operating System

Up to Intel® Core™

i9 14900HX

processor1

Up to

24 Cores

8P + 16E

Up to

5.8GHz

Max Turbo Frequency

predator-laptop-helios-18-cpu-performance

RTX FOR AI

Discover the RTX AI advantage. From enhanced creativity and ultra-efficient productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on NVIDIA RTX™ and GeForce RTX™.

Up to NVIDIA®

GEFORCE RTX™ 4090

Laptop GPU

(686 AI TOPS)

Up to

175W MGP

with Dynamic Boost

NVIDIA®

Advanced Optimus

Equipped

 

MUX Switch

Equipped

predator-laptop-helios-18-gpu-performance
AI FOR GAMING

Level up your gaming experience with RTX and AI-powered technology enhancing everything from frame rates to fidelity. Plus, enjoy portable, powerful laptops with AI-powered Max-Q technologies to optimize your laptop’s performance.

AI FOR CREATING

Supercharge your content creation with over 100 AI-enabled and RTX-accelerated creative apps—including the Adobe Creative Cloud suite, Blender, DaVinci Resolve, OBS Studio, and the exclusive NVIDIA Studio suite of AI tools.

AI FOR PRODUCTIVITY AND ENTERTAINMENT

From your favorite apps to your favorite shows, RTX-powered AI takes your everyday activities and makes them smarter, faster, sharper, and more enjoyable. With AI on your side, there’s nothing holding you back.

NVIDIA® GEFORCE RTX™ 40 SERIES LAPTOP GPUS

GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built with the ultra-efficient Ada Lovelace architecture, RTX 40 Series laptops feature specialized AI Tensor Cores, enabling new AI experiences that aren’t possible with an average laptop. Enjoy a quantum leap in performance with DLSS 3.5 and lifelike virtual worlds with full ray tracing. Plus, AI-powered Max-Q technologies optimize system performance, power, battery life, and acoustics for peak efficiency.

predator-laptop-helios-18-nvdia-for-ai
AI-POWERED PERFORMANCE AND LIFELIKE GRAPHICS

Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3.5 uses AI to create additional high-quality frames.

REALISTIC LIGHTING WITH RAY TRACING

The Ada architecture unleashes the full glory of ray tracing, which simulates how light behaves in the real world. With the power of RTX 40 Series Laptops and third-gen RT Cores, you can experience incredibly detailed virtual worlds like never before.

OPTIMIZED POWER AND PERFORMANCE

A suite of AI-powered technologies which optimize every aspect of a laptop—the GPU, CPU, memory, thermals, software, display, and more—to deliver powerful devices that are thin and quiet.

MULTIPLY YOUR PERFORMANCE WITH RTX AND AI

predator-laptop-helios-18-gpu-performance-chart-4090

A WORLD FULL OF LIGHT

Dive into a sprawling 18-inch neon-lit vista with a 16:10 aspect ratio. The WQXGA1 Mini LED1 panel pulsates at a lightning-fast 250Hz1 refresh, illuminated by up to a radiant 10001 nits brightness. Immerse yourself in a realm where games and films radiate profound contrasts; it's a visual experience few other screens can rival.

predator-laptop-helios-18-display

MAGKEY 3.0

Experience tactile precision with our patented swappable MagKey 3.0. MagClick offers a distinct mechanical bump (via the patented mechanical switch), while MagSpeed blends speedometer aesthetics with vivid LED illumination beneath.

predator-laptop-helios-18-mag-key

MAGCLICK

These keys use a mechanical switch with short key travel for faster actuation (0.3mm), making them perfect for eSports and those tense moments where every split-second matters.

predator-laptop-helios-18-magkey-magclick

MAGSPEED

MagSpeed uses a rubber dome (same as other keys on the keyboard) but has an exclusive look and feel that make you feel like you’re behind the wheel of your favorite racing title.

predator-laptop-helios-18-magkey-magspeed

MAINTAIN MAX PERFORMANCE

Our cutting-edge cooling system, powered by dual 5th Gen AeroBlade 3D fans and strategically-applied liquid metal thermal grease, ensures that every gaming session or video edit is infused with maximized performance.

predator-laptop-helios-18-cooling

WI-FI 7 IS WARP SPEED

Dive into seamless gaming with Wi-Fi 72: high-speed channels in 6 GHz and 5 GHz bands, over 5 Gbps speeds, and 60% lower latencies. Experience uninterrupted AR, VR, and 8K streaming, bolstered by top-tier encryption and interference avoidance.

predator-laptop-helios-18-wifi-7

AI THAT’S OPTIMIZED

The Predator Helios 18 is built to dominate the AI landscape, effortlessly running hundreds of AI applications with formidable power. From advanced tasks like Stable Diffusion to the most complex computations, it handles everything locally with precision. Unleash your AI potential with faster compute times and superior power optimization, always ready for the next wave of AI advancements.

predator-laptop-helios-18-purified-voice-2
Copilot

Do more, quicker than ever across multiple applications with the centralized generative AI assistance of Copilot in Windows 11. Accessible at the touch of a button with the Copilot Key.

Acer PurifiedView™

Experience automatic framing, advanced background blur, and gaze correction for AI-enhanced video calls, while Acer TNR steps in for sharper images in low light.

Acer PurifiedVoice™ 2.0

Utilizing AI algorithms and a 3rd mic to identify and suppress unwanted background noise, Acer PurifiedVoice™ 2.0 delivers distraction-free audio for more engaging communication experiences.

RGB EXTRAVAGANZA

Elevate your tech game with our laptop's mesmerizing Predator logo, infinity mirror lighting bar, and distinctive RGB effects. This laptop is a performance powerhouse and visual masterpiece, paired with per-key RGB customization and a special zone for WASD via MagKey 3.0.

predator-laptop-helios-18-argb-lighting

DISCOVER YOUR NEXT FAVORITE GAME

Play hundreds of high-quality PC games with your new Predator Windows 11 PC and 3 months of PC Game Pass, including EA Play. With new games added all the time, there’s always something new to play.

pc-game-pass
This product is not designed for cryptocurrency mining uses. Damages to your product arising from cryptocurrency mining or related activities are excluded from your product’s warranty.

The terms HDMI and HDMI High-Definition Multimedia Interface and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.

Intel® technologies’ features and benefits depend on system configuration and may require enabled hardware, software, or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.

© Intel Corporation. Intel, the Intel logo, and other Intel marks are trademarks of Intel Corporation or its subsidiaries. Other names and brands may be claimed as the property of others.
© 2024 NVIDIA, the NVIDIA logo, Ada Lovelace Architecture, DLSS, GeForce RTX, and Max-Q Technologies are trademarks and/or registered trademarks of NVIDIA Corporation in the U.S. and other countries.

Max Turbo Frequency is the maximum single-core frequency at which the processor is capable of operating using Intel® Turbo Boost Technology and, if present, Intel® Turbo Boost Max Technology 3.0 and Intel® Thermal Velocity Boost. Frequency is typically measured in gigahertz (GHz), or billion cycles per second.

Intel® Turbo Boost Max Technology 3.0 identifies the best performing core(s) on a processor and provides increased performance on those cores through increasing frequency as needed by taking advantage of power and thermal headroom. Intel® Turbo Boost Max Technology 3.0 frequency is the clock frequency of the CPU when running in this mode. 

Maximum P-core turbo frequency derived from Intel® Turbo Boost Technology. 

P refers to Performance-cores, E refers to Efficient-cores, and LPE refers to Low Power Efficient-cores

Copilot availability and rollout timing varies by market and is subject to updates from Microsoft.

Terms and exclusions apply. Game catalog varies over time, by region, and by device. See xbox.com/gamepass and https://www.ea.com/eaplay/terms, for details. Xbox Cloud Gaming: Streaming limits apply. Requires compatible controller (sold separately), supported device and Xbox Game Pass app; see system requirements. System requirements vary by game; performance scales with higher-end systems.

Productivity: Average tokens/second for LLM inference (Llama 2 7B, int4) | Content Creation: Average performance in AI features across AI image generation (Stable Diffusion 1.5 with Automatic1111), 3D rendering (Autodesk Arnold with AI denoising), photo editing (ON1 AI resize), video editing (DaVinci Resolve AI effects) | Gaming: Average FPS in Call of Duty: Modern Warfare III, Ghost of Tsushima, Senua's Saga: Hellblade II, at 1080p, highest settings. DLSS features enabled where available. | Non-RTX laptop: Intel Core Ultra 9 185H with Intel Arc Graphics | GeForce RTX 4090 Laptop GPU tested at 80W TGP. Results may vary by SKU.

1 Specifications may vary depending on model and/or region. All models subject to availability.
2 These four modes require that the AC adapter be plugged in to the laptop.