Available with Windows 11.
Everyday tasks are quickly handled with ease using up to 12th Gen Intel
®
Core™ Processors. Enjoy the smooth performance of up to 16GB DDR4 SSD. And with a 41 or 54 Whr battery, plus up to an 80% charge in one hour using ExpressCharge, you know you can rely on your device to power through the day.
Focus on the work at hand with a 3-sided narrow border. The large touchpad and keycaps, along with a lift hinge for more ergonomic wrist angles and increased airflow, all make for more relaxed use. An array of ports and slots means you can get connected to what you need and a spill-resistant keyboard means less stress if an accident happens. Plus, this TÜV Rheinland certified laptop with Dell ComfortView software technology helps reduce harmful blue light emissions to optimize eye comfort over extended screen time.
The Trusted Platform Module 2.0 is a commercial-grade security chip installed on the motherboard that creates and stores passwords and encryption keys. It verifies that the computer has not been tampered with before booting up and protects your data against external software attacks. The optional fingerprint reader with Windows Hello allows you to easily and securely log in with just one touch.
1. SD 3.0 card reader
2. USB 2.0
3. RJ-45
4. Headset jack
5. Wedge shaped lock slot6. Power jack
7. HDMI 1.4 port
8. USB 3.2 Gen 1 Type A
9. USB 3.2 Gen 1 Type A
1. Height: 0.67" – 0.88" (16.96 mm – 22.47 mm)
2. Width: 14.11" (358.50 mm)
3. Depth: 9.27" (235.56 mm)
Starting weight: 3.65 lbs. (1.66 kg)