Weighing in at less than 1.2kg, this convertible Chromebook is not only extremely light, but is also barely larger than a sheet of paper – slipping easily into any compact bag or backpack. Combined with the Qualcomm® Snapdragon™ 7c Compute Platform1, this Chromebook gives you enough processing power to get you through the day no matter where you take it.
Chrome Enterprise simplifies the way you run your business. Cut costs, simplify operations, reduce security risks, and greatly lower required IT resources by being able to deploy, update and manage all your devices at any scale.
This Chromebook comes equipped with two built-in microphones for improved audio reception during meetings over applications such as Google Meet, as well as a narrow bezel design that allows for a screen-to-body ratio of 78% so you can immerse yourself in the stunning 13” FHD IPS display.
Up to 14 hours2 of battery life goes a long way. With just a single charge, get in a full day’s work with time to spare while leaving the power adapter behind.
Always stay connected with Qualcomm® Snapdragon™ 7c Compute Platform1. When Wi-Fi is out of range, this Chromebook has optional 4G LTE – providing you with extra personal bandwidth to keep you connected and ensure you always have access to your data and apps in the cloud.
Specifically designed with the needs of business users in mind, this Chromebook comes with a bevy of functional features including Wi-Fi 5, Corning® Gorilla® Glass touchscreen and touchpad, an optional backlit keyboard, as well as a USB Type-C port and a USB 3.2 Type-A port for extra versatility to deal with everyday challenges.