As a verified Intel® Evo™ Platform device, the captivating 1.2 kg1 Porsche Design Acer Book RS is the result of a practiced, perfected style – injected with top-tier performing components such as the 11th Gen Intel® Core™ processor and discrete NVIDIA® GeForce® MX350 graphics1.
Puristic and minimalist elements are embodied throughout the lightweight design. From the diamond-cut CNC-machined 3K carbon fiber cover, the unibody hinge, the thin, artfully-angled 15.99 mm chassis, and the smooth glass screen & touchpad – every inch of the 1.2 kg sharply defined laptop is a statement in refined computing.
Cover
Metal Chassis
Z-Height
The 14-inch Full HD IPS touchscreen is made with highly durable Antimicrobial Corning® Gorilla® Glass2. The screen itself delivers vivid colors via the 340 nits1 display with a 100% sRGB gamut and plenty of screen to enjoy – sporting an impressive 90% screen-to-body ratio.
FHD IPS Touch
Screen-to-Chassis Ratio1
Brightness1
sRGB
In the words of Porsche Design philosophy: “presence requires a strong foundation.” The 11th Gen Intel® Core™ processor, up to 1TB of high-speed PCIe SSD storage and NVIDIA® GeForce® MX350 graphics1 deliver on exactly that. On the cooling front, dual copper heat pipes further enhance the laptop’s performance through quicker heat dissipation.
Microsoft®
64-bit Operating System
11th Gen
Processors1
NVIDIA®
Graphics1
Dual
Copper
You need a machine that keeps pace with you while constantly on the move. At 56Wh it’s capable of lasting for up to 17 hours3. In cases of absolute need, it can also be fast charged to provide 4-hours of use4 for just 30 minutes of charge-time3.
Staying connected, regardless of where you are, requires multiple solutions With the latest tech, connect faster with dual-band Intel® Wi-Fi 6 (GIG+) and Bluetooth 5.1. In addition, take advantage of the full array of ports: USB-C™, Thunderbolt™ 4 and USB3.2 Gen 2 for fast data transfer and power delivery – such as using an external monitor to charge your laptop.
Intel® Wi-Fi 6 (GIG+) (802.11ax) provides some of the fastest speeds / connections currently available with lower latency and improved security.
Transfer data at speeds of up to 2 Mbps and communicate over distances of up to 800 feet (or 240 meters) – which is four times the distance of Bluetooth 4.2’s capability.
Enjoy ultra-quick (40 Gbps) data transfer, video streaming, and battery charging/power. Or power your laptop by plugging into an external display (up to two 4K or one 8K).
The embedded fingerprint reader is a quick and secure way for Windows Hello to verify a user’s identity without a password. You can also activate and query Windows 10 when the screen is off with Wake On Voice (WoV) to interact with Cortana while the device is in Modern Standby mode.
An embedded fingerprint reader is a quick and secure way for Windows Hello to verify your identity without a password.
Activate and query Windows 10 when the screen is off. Interact with Cortana when in Modern Standby mode.
Microsoft's Intelligent Personal Digital Assistant, helps you stay on time for tasks and meeting schedules and syncs with multiple devices.
With our advanced audio technologies, like DTS® Audio, you can experience enhanced sounds, including distortion-free volume and deeper bass. And for meetings or voice chats, AI-enhanced background noise suppression via Intel® GNA 2.0 muffles sounds that aren’t considered a voice – so that you can converse in peace.