Acer Chromebook
Spin 713

Acer Chromebook Spin 713 (CP713-2W)
When you’re on the go, you need a laptop that can keep up with you. With a 10 th Gen Intel ® Core™ i7 1 processor, this Chromebook can be woken up from sleep in less than a second while also boasting a 10-hour 1 battery life.

The Power to Perform

When you’re on the go, you need a laptop that can keep up with you. With a 10th Gen Intel® Core™ i71 processor, this Chromebook can be woken up from sleep in less than a second while also boasting a 10-hour1 battery life.

Optimized Manageability

Chrome Enterprise simplifies the way you run your business. Cut costs, simplify operations, reduce security risks, and greatly lower required IT resources by being able to deploy, update and manage all your devices at any scale.

See More, Do More

The VertiView Display gives you 18% more vertical screen space to work on and view documents, spreadsheets, and websites without the need scroll.

Stylishly Rugged

Worry less about your device and focus on your work. This Chromebook features a metal chassis with a streamlined, reinforced design that delivers a stylishly modern look as well as independently verified MIL-STD-810G military-grade durability.

Fully Connected

Specifically designed with the needs of business users in mind, this Chromebook comes with a bevy of functional features including Wi-Fi 6, Corning® Gorilla® Glass touchscreen and touchpad, a backlit keyboard, a built-in HDMI port, as well as dual USB Type-C ports to deal with everyday challenges.

Convenient Convertibility

Utilize your Chromebook in ways you’ve never thought of before. With its 360-degree convertible modes, work in space-limited environments such as in-flight or while on the train, while also easily making presentations or sharing your screen in convenient and collaborative ways.

1 - Specifications may vary depending on model and/or region.
* MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.

All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Not responsible for pricing or other typographical or photographical errors or omissions. Pictures may differ from the offer.
Consumers have legal rights under applicable national legislation governing the sale of consumer goods and this warranty does not exclude, limit or suspend any such applicable rights.