Advance your gaming setup forward with a Predator Z1 curved monitor that’s the right size for you, 27”, 30” or 31.5”
1
.
1800R Curvature
Their sharply curved screens wrap your games around you to provide a more enveloping viewing experience.
Fluidly Smooth
NVIDIA
®
G-SYNC
™
creates smooth gaming experiences by syncing frames rendered by your GPU to the refresh rate of your monitor, eliminating screen tearing and minimizes stuttering.
200Hz
2
Refresh Rate
Rapid 200Hz
2
refresh rates speed up the frames per second to deliver ultra-smooth 2D motion.
4ms Response Time
Fast 4ms response times render fast-moving action or scene transitions smoothly without blurring or ghosting.
Eye-tracking
3
Look. Shoot. Kill. Your eyes and your intuition are your greatest weapon. Immerse yourself in the future of gaming.
Infinite Screen
Keep an eye on your surroundings without ever moving your mouse. With infinite screen, the camera follows you as you look towards the edge of the screen, rotating to give you complete situational awareness.
Natural Targeting
Let your eyes do the aiming with natural targeting, and make that split-second shot with just a single glance.
Complete Immersion
Interact with your game. Look towards the sun as your peripheral vision dims or stare into the shadows and let your eyes adjust to indoor lighting. And should you decide to give your vision a rest, you’ll discover that UI elements come to life when caught in your gaze.
Front
Ergonomic stands allow the displays to be raised 120mm, tilted from-5°~ 25°
2
and swiveled from -30° ~ 30°.
Back
A full complement of port connections.
Visually Epic
Get absorbed into your games like never before with superbly clear visuals with more authentic colors.
WFHD Resolution
WFHD (2560x1080)
2
resolution lets you enjoy crisper visuals with more details.
100% sRGB
These monitors deliver 100% sRGB coverage for perfectly recreated colors. Meanwhile you’ll see everything clearly from any position with 178° wide viewing angle technology.
1. Subject to availability.
2. Specifications vary depending on model and/or region.
3. 2015 Ubisoft Entertainment. All Rights Reserved. Assassin’s Creed, Ubisoft, and the Ubisoft logo are trademarks of Ubisoft Entertainment in the US and/or other countries.