A thin form factor and nano-imprinted exterior make this laptop a looker.
Improved Fundamentals
Long battery life, USB Type-CTM and 2x2 MU-MIMO bring your computing experience forward.
Very Slender
At 14.58mm (0.57in) the Aspire S 13 is one of the thinnest 13” laptops in its class.
Bold & Beautiful
Its chamfered edges and metallic hinge give it an understated boldness.
Nano-Imprinted Surfaces
Nanoimprint lithography creates beautifully intricate patterns and is an eco-friendly way of adorning a device.
Goes the Distance
With up to 13 hours1 of battery life, the Aspire S 13 will keep you going for a full day of work and beyond.
Faster Data, Easy Charging
USB 3.1 Type-C™ supports ultrafast data transfers while USB 3.0 can charge up your devices when the laptop is powered-off.
Faster Wireless
Enjoy up to 3 times faster3 wireless speeds than before with 2x2 MU-MIMO.
A Great Entertainer
Full HD2 resolution and cutting-edge audio technologies make the Aspire S 13 a great entertainer.
1. Battery life may vary depending on power settings and usage. 2. Specifications vary depending on region and/or model. 3 MU-MIMO availability and specification will vary depending on model and region. To achieve optimal performance, both the transmitter and receiver must support MU-MIMO. The claim of up to 3 times faster transmission speed is based on scenarios where the wireless AP supports 4 MU streams.