Aspire Z1 series all-in-one PCs pack all the essential computing features you need in a slim and space-saving design – simple and functional.
An Aspire Z1 all-in-one has everything you need, including DVD drives and 10-point multi-touch screens, but has a very small footprint so it frees up much more desk space than a typical desktop PC. It is built into a panel that is 30 mm1 thin, and delivers a user-friendly and smooth computing experience.
These all-in-one PCs are great for enjoying movies and all that the web has to offer. Their Full HD2 displays show your favorite scenes perfectly, and their hi-fi speakers have built-in subwoofers that produce powerful sound, for immersive cinematic experiences.
They also feature built-in HD webcams3, which work with the great screen and hi-fi speakers to give you brilliant face-to-face chats with friends, no matter where they are in the web-connected world.
These all-in-one PCs sport adjustable stands4 that let you choose the most comfortable way to view anything, from browsing the web to watching your favorite movie. The stands also feature convenient cable management slots that help to organize your PC cables, keeping your desk clean and clutter-free.
An All-in-One PC with an Intel® Pentium® processor unites your desktop computing and media capabilities into one clutter-free design. Communicate with friends and family, enjoy entertainment, and get your work done. Get the impressive performance and quality you’ve come to expect with an Intel® Pentium® processor. That’s serious processing. Only with Intel Inside®.
1. Housing thicknesses vary depending on model:
• Z1-623, Z1-622 (35 mm)
• Z1-611, Z1-211 (31 mm)
• Z1-601 (30 mm)
2. Full HD display is only available on Z1-623, Z1-622.
3. HD webcam is only available on Z1-623, Z1-622 and Z1-601.
4. Adjustable angles vary depending on model:
• Z1-623, Z1-622 (15° - 80°)
• Z1-611, Z1-211 (17° - 35°)
• Z1-601 (5° - 45°)
Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.