The ideal Chromebook

The Acer Chromebook is a super portable laptop with enough power to last all day on a single charge. Its fast wireless connection delivers smooth web-based media on its brilliant high-resolution display. With 11" and 13" screen-size options, you can find the perfect one to fit your life. It’s also available with a touchscreen.

The ideal Chromebook
Amazing mobility

Slip the Acer Chromebook into your bag and work from anywhere, without recharging, because it has enough battery life to last all day long on a single charge.

Vivid display

Indulge your eyes and see everything in vivid detail on the Acer Chromebook's Full HD1 display.

The quickest connection

The Acer Chromebook features the latest 802.11ac2 wireless technology, for a smooth internet experience at connection speeds that are up to three times faster than that of previous-generation wireless technologies.

Touch and go

The Acer Chromebook's seamless touch1 functionality allows you to surf, organise and edit with just a swipe of your finger.

Sleek design

At less than an inch thin and extremely light, the Acer Chromebook is the perfect tool for on-the-go computing. Plus, it sports a fan-less1 design for whisper-quiet computing.

Fast boot-up

The Acer Chromebook starts within 8 seconds3, so you can wait less and do more.

1. Specifications vary depending on model.
2. Based on the IEEE 802.11ac draft specification. Actual speed will vary based on range, connection rate, site conditions, size of network, and other factors.
3. Boot-up time may vary depending on model.

All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Not responsible for pricing or other typographical or photographical errors or omissions. Pictures may differ from the offer.
Consumers have legal rights under applicable national legislation governing the sale of consumer goods and this warranty does not exclude, limit or suspend any such applicable rights.
.