Acer TravelMate P4 14 AI

Unlock Limitless Productivity with a Secure, Thin, and Lightweight 14” Inch Business Laptop for Enterprise

Watch Video
logo_Copilot_PC_horiz_onlight
TravelMate P4 14 AI Intel

Experience productivity with the TravelMate P4 14 AI. Powered by the new Series 3 Intel® Core™ Ultra processors with Intel vPro®, this 14 inch business laptop features Thunderbolt 4 and fast charging for modern professionals.

Copilot+ PCs are the fastest, most intelligent and secure Windows PCs ever.
Next-level you. Now with AI.

logo-windowns 11-64
logo_intel_CP-7
logo_intel_vPro-4
logo-epeat climate-7
logo-epeat-131
logo-TCO-60

Series 3 Intel vPro® Platform

Series 3 Intel® Core™ Ultra processors powering Intel vPro® are designed to deliver the best commercial PC experience-purpose-built for business, not repurposed for it. That’s the power of Copilot+ PCs with Intel Inside®.

Acer-TravelMate-P4-Spin-14-AI-Mandola-PTB-KP1-2-Best-for-Business-Period-1
Best for Business. Period.

Crafted for real-world performance, long battery life, enterprise-grade security, and simplified manageability, they just work—at scale, across roles, and with the stability business depends on.

Acer-TravelMate-P4-Spin-14-AI-Mandola-PTB-KP1-3-Optimized-for-IT.
Optimized for IT.

Intel vPro® turns complexity into control and support into strategy. It enables proactive, resilient digital employee experiences with hardware intelligent, out-of-band control, and deep telemetry, without changing IT tools.

Optional Chassis Intrusion Alarm

The Acer TravelMate P4 14 AI is among the recommended business laptops designed to secure your device in public workspaces with the Kensington Nano Lock slot. The optional Chassis Intrusion Alarm alerts user if the device casing has been tampered with.

Acee-TravelMate-P4-14-AI-Bell-PTB-KSP2-Optional-Chassis-Intrusion-Alarm

Smart Webcam & Audio

Look your best on video calls online using the 5MP infrared webcam with Acer PurifiedView (Face beauty, Glasses, Reflection, Avatar). Combined with a stunning 14-inch display and DTS X audio, this device ensures immersive collaboration.

Acee-TravelMate-P4-14-AI-Bell-PTB-KSP3-1-Stunning-16-10-Visuals
Stunning 16:10 Visuals

Choose between a WUXGA or 3K display (WQXGA+, 2880 x 1800 resolution with 100% sRGB). The display panel features a 16:10 aspect ratio, offering more vertical screen real estate for productivity.

Acee-TravelMate-P4-14-AI-Bell-PTB-KSP3-2-Built-in-Camera-Shutter-1
Built-in Camera Shutter

The camera includes a physical camera shutter for privacy. AI-driven Acer PurifiedView automatically adjusts framing and lighting, ensuring you maintain a professional appearance in any environment.

Acee-TravelMate-P4-14-AI-Bell-PTB-KSP3-3-AI-Noise-Reduction-1
AI Noise Reduction

A triple microphone array ensures clear communication by enhancing your voice and cutting noise with Acer PurifiedVoice. DTS audio delivers rich, distortion-free sound.

Thunderbolt 4 Connectivity

Stay connected with ultra-fast Wi-Fi 7 and Bluetooth 5.4. The array of ports, including 2 x USB Type-C USB 4 (Thunderbolt 4), ensures you can connect to any peripheral or network without dongles.

Acee-TravelMate-P4-14-AI-Bell-PTB-KSP4-1-HDMI-Port-Connectivity-1
Next-Gen Wi-Fi 7 Speed

Experience next-gen Wi-Fi 7 and Bluetooth 5.4 speeds or rely on the built-in RJ-45 LAN port for wired connectivity during critical tasks.

Acee-TravelMate-P4-14-AI-Bell-PTB-KSP4-2-Multi-Monitor-Support-1
Multi-Monitor Support

The dual USB 4 Type-C ports offer transfer speeds up to 40Gbps, support for multiple 4K displays, and power delivery, functioning as a single-cable solution for your workstation.

Acee-TravelMate-P4-14-AI-Bell-PTB-KSP4-3-HDMI-Port-Connectivity
HDMI Port Connectivity

Connect projectors with the HDMI port and secure wired networks via the RJ-45 Ethernet port. 2 x USB Type-A USB 3.2 Gen 1 (with offline charger) keep legacy devices connected.

DDR5 Power & Management

Manage your fleets cost-effectively with Acer Office Manager and access centralized utilities via TravelMateSense. Powered by DDR5 memory, this durable device ensures peak performance.

Acee-TravelMate-P4-14-AI-Bell-PTB-KSP5-2-Unified-Software-Solutions-1
Unified Software Solutions

Acer Office Manager allows SMBs to manage fleets without expensive tools. TravelMateSense unifies utilities into one hub, while Acer ProShield Plus secures data via encryption.

Acee-TravelMate-P4-14-AI-Bell-PTB-KSP5-3-Fast-Charging-Toughness-2
Fast Charging & Toughness

Tested to MIL-STD 810H standards with TCO certification, this laptop combines PCIe Gen4 SSD storage speed with durability. Fast charging keeps you powered through long workdays.

* CPU, memory, storage, and Wi-Fi specifications may vary depending on model and/or region. All models are subject to availability.
* Fast charge technology powers your device back up to 80% capacity in just an hour or 50% in 30 minutes. Battery life is measured based on MobileMark 2030.
* Acer TCO certified models are identified with the "TCO" suffix in the model name (ex: XXXXXX-XX-TCO). For more detail Acer TCO certified products click Here (https://tcocertified.com/product-finder/)
* EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
* All versions of the Intel vPro ® platform require an eligible Intel processor, a supported operating system, Intel ® LAN and/or WLAN silicon, firmware enhancements, and other hardware and software necessary to deliver the manageability use cases, security features, system performance, and stability that define the platform. See intel.com/performance-vpro for details.
* AI features may require software purchase, subscription or enablement by a software or platform provider, or may have specific configuration or compatibility requirements. Data latency, cost, and privacy advantages refer to non-cloud-based AI apps. Learn more at intel.com/AIPC.