Acer TravelMate P2 15

AI Business Laptop for Pros

TravelMate P2 15

Designed for modern professionals, the Acer TravelMate P2 15 is a secure, durable, and high-performance AI business laptop, featuring the latest Intel Core Ultra processor, Thunderbolt 4, and MIL-STD 810H certification for seamless productivity anywhere.

Windows is fast, powerful, and more secure than ever.
Meet the Computer you can talk to.

Windows11_logo_horiz_blue_rgb
logo-x86-29
logo-ai-7
logo-EPEAT Climate-26
logo-epeat-97
logo-TCO-43

Business-Ready AI Performance

Elevate your productivity with the Intel® Core™ Ultra Processor (Series 2) with Intel vPro®, delivering up to 24 Peak TOPs performance1 and AI-powered capabilities to supercharge your workload.

TravelMate P2 15_Drumstick_ARH-AGW-KSP-1-1

Secure & Reliable for Professionals

Stay protected with a discrete TPM chip, fingerprint reader, Windows Secured-core PC features, and an IR camera for Windows Hello authentication.

TravelMate P2 15_Drumstick_ARH-AGW-KSP-2-3

Enhanced Typing, Display & Audio

The 1.55mm travel keyboard and larger OceanGlass™ touchpad provide a comfortable and precise input experience, while the 15.6” Full HD display and DTS Audio enhance visuals and sound quality for an immersive work experience.

TravelMate P2 15_Drumstick_ARH-AGW-KSP-3-1

Smart Connectivity & Expansion

Thunderbolt 4, Wi-Fi 6E, and LAN support provide fast and flexible connections, ensuring seamless productivity in the office or on the go.

TravelMate P2 15_Drumstick_ARH-AGW-KSP-4

TravelMateSense & Fast Charging

Acer TravelMateSense application optimizes performance, while fast charging2 technology keeps you powered up with minimal downtime.

TravelMate P2 15_Drumstick_ARH-AGW-KSP-5

Durable & Eco-Friendly Build

MIL-STD 810H certification ensures rugged durability, while EPEAT registration3, TCO certification4, and post-consumer recycled materials contribute to sustainability efforts.

TravelMate P2 15_Drumstick_ARH-AGW-KSP-6
1 Specifications may vary depending on the model and/or region.
2 Fast charge technology powers your device back up to 80% capacity in just an hour or 50% in 30 minutes. Battery life is measured based on MobileMark 2025. Actual battery life may vary considerably by specifications, depending on product model, configuration, applications, power management settings, operating conditions, and features utilized. Performance variation also arises based on components in use, which includes but is not limited to the processor, RAM capacity, storage, display and resolution, etc.
3 Acer TCO certified models are identified with the "TCO" suffix in the model name (ex: XXXXXX-XX-TCO). For more detail Acer TCO certified products click here: https://tcocertified.com/product-finder/
4 EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.