Acer Chromebook Plus Enterprise 514

An Acer Chromebook Designed for Dynamic Workstyles

Acer Chromebook Plus Enterprise 514 (CBE574-1/CBE574-1T)
Equipped with an up to AMD Ryzen™ 7520 C-Series processor 1, the Acer Chromebook Plus Enterprise 514 and its spacious 14” 16:10 WUXGA (1920 X 1200) display is designed to enable all types of workers to stay productive anywhere. And with up to double the speed, memory, and storage 2 – plus popular apps – you have the power to do more. This device ships with Chrome Enterprise Upgrade already unlocked.
300x150-1-19
14 inch
300x150-3-19
300x150-4-19
300x150-5-19
Tco-Certified

Expand Your Acer Chromebook’s Potential

Combining up to four high performance “Zen 2” CPU cores with cutting-edge AMD RDNA™ 2 graphics, the AMD Ryzen™ 7520 C-Series processor1 in this Acer Chromebook Plus delivers the fast boot times and responsive performance for modern productivity and collaboration apps that business Chromebook users demand.

Chromebook_Plus_Enterprise_514_KSP01_Expand Your Chromebook’s Potential-3

More Power, So You Can Do More

Do more with Acer Chromebook Plus. Double the speed. Double the memory. Double the storage2. Plus AI-powered Google features to power your workforce and unleash your organization’s creativity.

Acer Chromebook Plus 514_KSP02_Do More with Chromebook Plus-5
    Chromebook_Plus_Enterprise_514_KSP02-1_Crystal Clear Video Calls, Powered by AI_1440x800-3

    Crystal Clear Video Calls, Powered by AI

    Optimize your organization’s video conferences and virtual meetings with a 1080p webcam and built-in video tools that automatically enhance clarity and lighting, cancel noise, and blur backgrounds. Employees can mute their mic and turn off the camera with one click for added security and convenience.

    Chromebook_Plus_Enterprise_514_KSP02-2_The apps you need to make magic_1440x800-2

    The Apps You Need to Make Magic

    With the built-in Google Photos app on your Chromebook Plus, get enhanced features like the AI-powered Magic Eraser that easily removes unwanted distractions and an HDR effect to enhance brightness and contrast. You can also make high-quality movies with a few easy clicks using new movie creation tools.

    Chromebook_Plus_Enterprise_514_KSP02-3_Access Your Files, Online or Off_1440x800-2

    Access Your Files, Online or Off

    Employees can work offline anywhere and everywhere with File sync3. File sync on your Chromebook Plus keeps your Google Docs, Sheets and Slides always accessible.

Designed To Be Seen

This large-screen Acer Chromebook Plus features a 14” WUXGA (1920 X 1200) narrow bezel4 display with an anti-glare coating that lets users stay productive even in bright conditions. Navigation can be made easier and more convenient with its optional touchscreen display.

Chromebook_Plus_Enterprise_514_KSP3_Designed To Be Seen-3

Uninterrupted Entertainment

DTS® Audio and a fast-charging5 battery with 12 hours6 of battery life make this 14-inch Acer Chromebook Plus perfect for on-the-go mobile workers. Take it just about anywhere without needing its adapter with high-quality audio from the two upward-facing speakers.

Chromebook_Plus_Enterprise_514_KSP04_Uninterrupted Entertainment-3

Complete Connectivity

Boost your productivity with features such as an optional backlit keyboard, Wi-Fi 6E, Bluetooth 5.1, a built-in HDMI port, a USB 3.2 Gen1 Type-A port, dual USB 3.2 Gen1 Type-C ports.

Chromebook_Plus_Enterprise_514_KSP05_Complete Connectivity-3

Stylishly Rugged

Worry less about your device and focus on your work. This high-performance Acer Chromebook Plus has independently verified MIL-STD-810H7 military-grade durability.

Chromebook_Plus_Enterprise_514_KSP06_Stylishly Rugged-4

ChromeOS

Deploy, manage, and secure your devices with Chrome Enterprise Upgrade. Chrome Enterprise Upgrade unlocks the built-in business capabilities of ChromeOS. Drop ship devices directly to employees ready to be signed in with zero-touch enrollment.

Chromebook_Plus_Enterprise_514_KSP8_ChromeOS-3
    Chromebook_Plus_Enterprise_514_KSP8-1_Chrome Enterprise Upgrade_1440x800-3

    Chrome Enterprise Upgrade

    Chrome Enterprise Upgrade simplifies the way you run your business. Cut costs, simplify operations, reduce security risks, and greatly lower required IT resources by being able to deploy, update and manage all your devices at any scale.

    Chromebook_Plus_Enterprise_514_KSP8-2_Zero-touch Enrollment_1440x800-2

    Zero-touch Enrollment

    Featuring zero-touch enrollment, IT departments will be able to drop ship ChromeOS devices that will be automatically enrolled into enterprise administration as soon as the user connects to the internet.

Designed for Sustainability

Featuring recycled materials, sustainable packaging, an energy-efficient design, and EPEAT registration8, this Acer Chromebook embodies the spirit of our Earthion initiative to reduce waste across the lifetime of the device.

Chromebook_Plus_Enterprise_514_KSP08_Designed for Sustainability-3
    Chromebook_Plus_Enterprise_514_KSP11-1_Reuse – Less Plastic Waste in the Ocean_720x400​-3

    Less Plastic Waste in the Ocean

    We use recycled ocean-bound plastic in the OceanGlass™ touchpad of this Acer Chromebook Plus. The touchpad gives you a sleek, glass-like tactile feel as your fingers scroll across its surface.

    Chromebook_Plus_Enterprise_514_KSP11-2_Recycle – Conserve Natural Resources_720x400-3

    Conserve Natural Resources

    Our molded pulp packaging uses recycled paper, cardboard, and other natural fibers, offering greater sustainability benefits than traditional plastic and Styrofoam packaging.

1 Specifications may vary depending on model and/or region.
2 When compared to top selling Chromebooks from July 2022 to Dec 2022.
3 You must be connected to the internet to set up this feature. Download required. Must have available storage space in Drive.
4 ‘Narrow bezel’ refers to the left and right bezels.
5 Charges up to 50% of battery life in about 30 minutes.
6 Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
7 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.
8 EPEAT ® registration varies by country. See http://www.epeat.net/ for the registration status for each country.
9 Acer TCO-certified models are identified with the "TCO" suffix in the model name (ex: XXXXXX-XX-TCO). For more details on Acer TCO-certified products, please see https://tcocertified.com/product-finder/