Tripp Lite U336-000-GBW Product Summary

  • Instantly converts a USB port into an RJ45 network port without the hassle of installing an internal Ethernet card (NOTE: To achieve USB 3.0 speeds, a USB 3.0 port is required.)
  • Supports true 10/100/100 Mbps Ethernet network speeds
  • USB 3.0 compatibility allows large data transfers without compromising signal quality
  • Plug-and-play convenience with no external power supply required
  • Compatible with Windows, Mac and Linux operating systems
  • Small, compact design fits easily into a backpack, purse or pocket
  • 3-year warranty

Typical Applications

  • Connect your laptop or notebook to a Gigabit network in a home office, small business, hotel lobby or auditorium
  • Use as an alternative to replacing a failed internal Ethernet card
  • Quickly connect to a convention center’s network at a trade show or business conference
  • Use for small network applications and network gaming consoles in areas without wireless capability

The Simple Solution for Creating a Network Connection

With the U336-000-GBW, connecting your computer to a Gigabit network couldn’t be simpler. Weighing less than an ounce, it’s small and lightweight enough to take with you wherever you go. And there’s no need to install an internal Ethernet card in your computer. Just plug it into a USB port and connect to a network using Cat5e/6 cable. One end has a USB 3.0 A male connector and the other has an RJ45 female connector. Two LEDs let you know when you’re connected to a network and when data is being transferred.

Features Top-Quality Materials and State-of-the-Art Speeds

The U336-000-GBW is manufactured to exacting standards, in compliance with USB 3.0 specifications. In other words, it transfers data at speeds up to 5 Gbps. That’s 10 times faster than USB 2.0. It also complies with IEEE 802.3 (10Base-T), 802.3u (100Base-TX) and IEEE 802.3az Energy Efficient Ethernet standards. It supports full- and half-duplex operations, suspend mode and remote wakeup via link-up and magic packet.

Gets You Up and Running in a Matter of Seconds

The USB-powered U336-000-GBW offers plug-and-play convenience with no external power supply required. It’s compatible with Windows, Mac and Linux operating systems and is backward compatible with previous USB generations.

What’s in the Box

U336-000-GBW USB 3.0 to Gigabit Ethernet Adapter, White Quick Start Guide