Get the most out of your dense fiber patch installations while saving precious rack space! Tripp Lite’s N492-036-LCLC-E is a pre-loaded, 36-port, LC/LC fiber patch enclosure that supports multimode and singlemode LC fiber cable patching. The N492-036-LCLC-E fits into a standard 1U of rack space and is only 8” deep. Constructed of heavy-duty, cold-rolled steel with a black powder coated finish, the N492-036-LCLC-E is built to withstand years of rigorous use.
Typical Applications:
Data centers, premise installations, telecommunication networks
Ethernet, fiber channel, ATM, LAN, MAN and WAN networks
Data communication
Configuring your fiber cable installation couldn’t be easier with the N492-036-LCLC-E’s pull-out locking tray that provides easy access to internal connections and adjustable depth mounting. Simply plug the LC cable’s connectors into any of the N492-036-LCLC-E’s 36 duplex LC couplers for a fast, clean connection. Connections are made even easier when using Tripp Lite’s N820-Series LC/LC cables with push/pull tab connectors. For enhanced protection and easy internal cable management, six rear entry points are located on the back of the unit for trunk cable feeding.
The N492-036-LCLC-E comes with a lifetime warranty and is designed according to strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.