|
1 |
Local display User-interactive display for local access |
|
2 |
Communication interface ports Network management card with communication interface ports for remote monitoring and control of power infrastructure |
|
3 |
Circuit breakers 6 low-profile hydraulic-magnetic circuit breakers provide increased availability by maintaining trip current over a wide temperature range |
|
4 |
Output type 9 C13/C15 and 9 4-in-1 outlets |
|
5 |
Input plug type IEC-309 60A 3P+PE input plug with 9.8 ft power cord |
|
What kind of sensors are compatible with the Rack PDU Advanced? |
Two environmental sensor ports and up to 2 sensors can be connected to one Rack PDU. |
|
Are special mounting brackets required to purchase separately to install the Rack PDU Advanced in a NetShelter Rack? How about third-party racks? |
No, the Rack PDU Advanced will install toollessly in an APC NetShelter 42U and above height rack enclosure. Mounting pegs are provided for installation. The pegs will work in most rack enclosure designs. The mounting pegs consist of a screw and washer. You can use a Phillips head screwdriver to change the location of the mounting pegs. |
|
Are custom orders for Rack PDU Advanced available? |
Yes, custom orders are available upon request. Speak with a sales representative to request to customize a PDU to your specific needs. |
|
What is the standard warranty of the Rack PDU Advanced? |
The standard factory warranty is 3 years repair or replace. Additional warranties can be purchased for up to a 6 years total. |
|
Are these PDUs remotely monitored and managed? |
Yes, these PDUs can be coupled with Schneider Electric’s EcoStruxure IT data center infrastructure management software for remote monitoring and management. |