|
1) |
Cable access |
Easily access cables through with large cabling slots where 100A/125A power plug can easily pass through — plus, additional cabling access through the floor. |
|
2) |
Rack labeling |
Removable green banner doubles as rack marker space. |
|
3) |
Accessory channels |
Four repositionable ZeroU accessory channels accommodate PDUs or liquid cooling manifolds. |
|
4) |
Shock packaging |
Safely load, transport, and unload pre-installed IT equipment with secure shock packaging with up to 3500lb shipping load. |
|
5) |
Reinforced support |
Vertical and horizontal steel bracing for added stability. |
|
6) |
Perforated door |
The doors have up to an 80% perforation rate for better airflow. |
|
7) |
Physical security |
Key-locking door handles and split, lockable side panels. |
|
8) |
Door swing |
130° in front and back |
|
9) |
Sturdy construction with heavy-duty casters |
All steel construction handles higher weight loads, allowing for more IT equipment in each rack with up to a static load of 4250lb and a dynamic load of 3500lb. |
|
10) |
Optimized interior space for PDUs and liquid cooling components |
Possible for PDU rear-facing installation , so to have enough space for liquid cooling manifolds center-facing mounted. |
|
What is NetShelter SX Advanced? |
APC NetShelter SX Advanced is a taller, deeper, stronger rack enclosure designed for AI workloads and ready for rack, stack, and shipping. This flexible rack is AI-ready and accommodates both air and liquid cooling solutions. High load and shipping rating means you can fit more IT gear and ship pre-integrated for hassle-free deployment. |
|
Where should NetShelter SX Advanced Enclosures be used? |
They can be used in small, medium and large data centers as well as IT wiring closets and server rooms. They are especially suited for high-density AI and accelerated computing. |
|
Are NetShelter SX Advanced Enclosures secure? |
Yes, the sturdy all-steel construction and locking doors keep equipment secure. Add NetBotz TM physical security components and EcoStruxure TM IT software and services for added security and easy firmware updates. |
|
Are NetShelter SX Advanced Enclosures UL certified? |
Yes, they are UL certified for safety. |
|
How can I turn a NetShelter SX Enclosure into a complete IT solution? |
With the help of a sales representative, you can design a rack solution for AI workloads using Schneider Electric products and services. Start with NetShelter SX Advanced Enclosures and add power and cooling with NetShelter Rack PDU Advanced and also Motivair CDU, rear-door heat exchanger, and in-rack manifold. Complete the solution with NetBotz security and environmental monitoring and EcoStruxure IT remote monitoring software. |