The ultra slim bezel, with its 1.74mm BtoB (Panel Bezel to Panel Bezel), drastically reduces bezel interference and delivers immersive and seamless content on assembled video wall screens.¹
This includes an image improvement algorithm that can reduce image gaps among tiled displays when playing back videos. Objects located on the bezel boundaries are adjusted for a seamless viewing experience.
Large screens are usually positioned higher than human-eye level. Wide half luminance angle (40˚) enables effective picture quality for video walls. The viewing angle of the VH7J-H is high enough to display vivid colors throughout the screen without any color distortion.²
LG IPS panel technology enables stable and smooth control of liquid crystals, and allows the screen to be viewed from virtually any angle. Therefore, the VH7J-H captivates the attention of more viewers with lifelike colors, regardless of their viewing position.
Depending on the content, the color temperature of the display can be easily adjusted in increments of 100K using a remote control.
In conventional video walls, white balance was adjustable only in “full-white” mode, but this video wall allows you to modify each value of grey scale to achieve more detailed and precise white balance adjustment.
Thanks to its built-in SoC and webOS smart signage platform, the VH7J-H can execute several tasks at once while providing smooth content playback without the need for a media player. As webOS supports HTML5 as a web-based platform and offers SDK (Software Development Kit), it is even easier for SIs to build and optimize their web apps.³
Four different videos can be played simultaneously via web apps, and various animation effects, such as scaling or rotating, are added to content using CSS (Cascading Style Sheets) transition effects. Real-time streaming is also available, providing the flexibility to organize and diversify content free from capacity limits.⁴
Video wall in various places can't avoid exposure to environments with dust, and humidity, which may lead to hampered performance over time. Conformal coating on the major circuit board (power board) significantly reduces these risks from such environments by protecting video wall from salt, dust, iron powder, humidity, etc. Plus, the IP5x Dust-Proof Certification ensures that the product is protected from dust, eliminating the risk of performance degradation.
This video wall is certified as EMC Class B, which requires electronic equipment made for use in residential environments as well as commercial, industrial, or business environments. Therefore, it is suitable for up-close uses such as corporate meeting rooms, board rooms, etc.
Maintenance is easy and fast with the optional LG ConnectedCare service, a cloud service solution provided by LG. It remotely manages the status of displays in client workplaces for fault diagnosis and remote-control services, enabling the stable operation of clients' businesses.⁵
A LAN daisy chain allows you to control and monitor video walls and even update their firmwares at once. Also, through UHD daisy chain using HDMI and DisplayPort, you can easily set up a UHD video wall without the need of DisplayPort MST.