Sharp Details
The LG ProBeam BU53RG delivers a stunning visual image up to over 300-inches with 8.3 million pixels utilizing 4K UHD projection technology.
High Brightness
5,000 lumens of brightness delivers accuracy and clarity, even in brightly lit rooms without loss of picture quality.
Enterprise
The ProBeam BU53RG projector is ideal for business meetings, conferences, and collaboration. It delivers sharp images to help boost work efficiency and productivity via better collaboration.
Entertainment
Short throw projection creates a large screen image at a closer distance to help create the optimal image for entertainment applications like indoor golf.
Designed for Installation Flexibility
Fine tuning the image to the desired size and location is easier with both 1.2x zoom & lense shift (H ±20%. V ±50%).
Advanced Digital Image Adjustments
Images can be adjusted by up to 25 points to adjust the image display for detailed control. Images can also be rotated or flipped.
Long Lasting
The LG ProBeam BU35RG with its laser light source keeps its initial brightness longer without the high cost of lamp replacements. The powerful laser light source displays bright images and can last up to 20,000 hours.
Compact Size
The smallest 4K 5,000 ANSI projector. LG BU53RG has not only a 16.7 liter compact body but also 4K high-resolution and 5,000 Lumens brightness.
webOS-Signage 6.0
webOS™ is LG’s powerful and versatile digital signage platform widely available in LG products. The webOS-Signage platform is pre-loaded with native features as well as subscription-based services.
SuperSign CMS
LG SuperSign is a content management software solution optimized for LG webOS signage. It supports multiple displays and accounts where multiple users can easily access the server from pc or mobile device, then manage content creation, editing, scheduling, and distribution.
ConnectedCare
LG ConnectedCare is a cloud service solution that can remotely manage the operating status of installed projectors, guaranteeing stable business operations by providing remote monitoring and fault diagnosis.