Groundbreaking 0.44mm Even Bezel
The razor-thin bezel – 0.44 mm even bezel – verified by Nemko,¹ depicts content nearly true to form, with virtually no distortions. Seamlessly assembled on a large video wall screen, providing an incredibly immersive experience to viewers.
Higher Viewing Angle
Large screens are usually positioned higher than human-eye level, making uniform picture quality essential for video walls. The viewing angle is high enough to display vivid colors throughout the screen with no distortion.²
Wide Viewing Angle
It is well known that LG IPS panel technology enables better control of liquid crystals, which in turn allows the screen to be viewed from virtually any angle. Easily capture the attention of more viewers with lifelike colors, regardless of their viewing position.
Uniform Color Expression
Poor uniformity around bezel boundaries can give the corners a darker appearance, which doesn’t look good on a large screen. However, this video wall series has enhanced uniformity, even within the four corners of the display, to deliver vivid and consistent color throughout the screen.³
Image Gap Reduction
This includes an image improvement algorithm that can reduce image gaps among tiled displays when playing back videos. Objects located on the bezel boundaries are adjusted for a seamless viewing experience.
Smart Calibration
Smart Calibration is a solution that analyzes not only the color property differences within each individual display but also the differences between connected displays. With just few simple clicks of a remote control, this calibration process can be done in a matter of minutes. In addition, calibration can be set to automatically occur at regular intervals to always deliver optimum image quality.
Clear View with Non-glare Panel
Viewers can be annoyed by unnecessary light reflection when watching a screen under bright conditions. The VSH7J series has resolved such inconveniences by increasing the level of haze to 28%, which enhanced visibility and text readability.
Thanks to its built-in SoC and webOS smart signage platform, this video wall series can execute several tasks at once while providing smooth content playback without the need for a media player. As webOS supports HTML5 as a web-based platform and offers SDK (Software Development Kit), it is even easier for SIs to build and optimize their web apps.
Flexible Content Creation
Four different videos can be played simultaneously via web apps, and various animation effects, such as scaling or rotating, are added to content using CSS (Cascading Style Sheets) transition effects. Real-time streaming is also available, providing the flexibility to organize and diversify content free from capacity limits.
Intuitive Menu Structure
The menu structure has been optimized for commercial use. It simplifies approach flows and groups similar functions together, adopting a more intuitive GUI for ease of use. This way, users can avoid having to do trial-and-error when exploring desired functions and managing displays.
Daisy Chain Capability
A LAN daisy chain allows you to control and monitor video walls and even update their firmwares at once. Also, through UHD daisy chain using HDMI and DisplayPort, you can easily set up a UHD video wall without the need of DisplayPort MST or Matrox graphics card.
Real-Time LG ConnectedCare
Maintenance is easy and fast with the optional LG ConnectedCare service, a cloud service solution provided by LG. It remotely manages the status of displays in client workplaces for fault diagnosis and remote-control services, enabling the stable operation of clients' businesses.