World’s first UL Verified display for anti-discoloration characteristics
The UL Verified XE3P can alleviate concerns about screen yellowing, the most common but tricky issue for outdoor digital signage products.
LG Anti-Discoloration
By focusing on the key pain points, we developed our new "Anti-Discoloration" technology designed to deter both screen yellowing and black circles. With an enhanced thermal solution, the XE3P can deliver long-lasting and stable display quality.
Great for a variety of space
LG offers advanced technical solutions equipped with various sensors, providing reliable and effective operations. In diverse spaces under sunlight, the XE3P highlights your content, reducing concerns about excessive operational burdens.
High-performance with webOS™ 6.1
LG webOS 6.1, upgraded with System on Chip (SoC) and web engine, is available on the XE3P for smooth execution of several tasks. The XE3P enhances user convenience with its intuitive Graphical User Interface (GUI), and it also facilitates easy app development by being compatible with programming languages such as HTML, JavaScript, and CSS.
IP Rated Reliability
This outdoor display is sealed with IP56 design for reliable operation. It is designed to be protected not only from water but also from dust, which is an essential feature for outdoor applications.
Conformal Coating
Conformal Coating consists of thin protective films that help shield the circuit board and power board against water vapor and solid debris.
IK10 Protective Glass
This high bright outdoor signage features IK10 rated protective glass, tempered and laminated for outdoor extremes, minimizing damage from external impacts. This can reduce unnecessary LCD module replacements and can lead to cost-effective maintenance.
Wide Range of Operating Temperature
This outdoor display can be used under a wide range of operating temperatures from -22°F to 122°F without direct sunlight, and -22°F to 104°F with direct sunlight.*
*Verified by LG internal testing.