Versatile All-in-One LED
LG's LAPA is a versatile All-in-One LED display that brings the power of direct view LED to your finger tips.
All-in-One LED Screen with Built-in Speaker
Experience the convenience of LG’s LED All-in-One LAPA series, featuring stunning 136-inch screen. This all-in-one package includes an embedded controller and built-in speaker, making setup a breeze. Dispelling the notion that LED displays are difficult and complex to install, it requires no controller connections or module configuration.
High Performance SoC with webOS
Built-in Quad Core SoC can execute several tasks at once while providing smooth content playback without the need for a media player. Also, LG webOS smart signage platform offers an intuitive GUI and simple app development tools.
Flame Spread Protection
The LAPA series has satisfied the standards for the BS476 Part7 Class 1 rating, confirming its compliance with flame spread standards. Its excellent fire resistance can help improve safety at the installation site.
* The LAPA series was evaluated for spread of flame at 1.5 min and final spread of flame under BS476 Part7:1997 (R2016) procedures, verified by TUV SUD Certification and Testing (China) Co., Ltd. in December 2024, and satisfied Class 1 (165+25mm) standard requirements. (Technical Report No. 68.189.24.0712.01). Actual results or performance may vary depending on the use environment.
Simple Power Connection
The LAPA series operates with a double AC cable, simplifying power connections and ensuring a clean, tidy installation.
Quick Maintenance
In case of a failure related to the LED module or the system board, it can be serviced from the front. The LED module can be easily detached using the provided magnetic tool and replaced quickly without cabling.
Real-time LG ConnectedCare
Maintenance is easy and fast with the optional LG ConnectedCare* service, a cloud service solution provided by LG. It remotely manages the status of displays in client workplaces for fault diagnosis and remote-control services, enabling the stable operation of clients’ businesses.
Versatile Installation with Dedicated Accessories
The product comes with all the necessary components including the landscape wall mount and tools for installation. For added convenience, a dedicated stand is available as an option, allowing you to easily position the screen based on your installation needs. Additionally, the LAPA series can be seamlessly arranged side by side in a 1 × N configuration, accommodating up to 10 screens to suit your specific installation site and purpose.
Compatible with AV Control System
The LAPA series supports Crestron Connected®* for high compatibility with professional AV controls to achieve seamless integration and automated control, boosting business management efficiency.
* Initial setting from display is required for Crestron Connected® compatibility. Network based control. Crestron Connected® needs to be purchased separately.
Office Meeting Mode
With Office Meeting Mode, easily configure meeting room details such as room number. It also includes convenient features like automatic input switching, a presentation timer, and adjustable settings such as auto-brightness and picture mode.
* Users can enable Office Meeting Mode at EZ Setting menu of the Signage.
Wireless Screen Sharing
The LAPA series is compatible with LG One:Quick Share*, a wireless screen sharing solution. It helps to simply share one’s personal PC screen to the display with its button and embedded Wi-Fi**, and it can also adjust the basic setting values (volume, picture mode, auto bright, etc.) of the connected display without a remote control.
* LG One:Quick Share needs to be purchased separately.
** Users need to set up SoftAP enabled at Network Menu of the Signage.