Share your messaging or advertisements on this slim UHD Digital Signage with LG's webOS™ Smart Signage Platform.
Ultra-HD resolution (3,840 x 2,160) and LG's IPS screen technology combine to deliver content with rich color and detail for a realistic image. IPS screens also provide a wide viewing angle for off-axis viewing.
The UL3J series features LG's webOS™ 6.0 with an upgraded in System on Chip (SoC) and web engine, providing smooth execution of several tasks. LG webOS™ smart signage platform provides enhanced user convenience with an intuitive Graphic User Interface (GUI).
A sleek, sophisticated design provides an immersive viewing experience and enhances the overall room décor. Its thin bezel size and thickness* also saves space and enables easy installation.
*Compared to LG's UL3G series.
A user-friendly web-based monitoring solution enables the user to have full access to the display anywhere at any time from their mobile phone & PC under a network-accessible environment while having access to both current and past data. It also allows the user to monitor the display, make adjustments and control the unit remotely in real-time.
UL3J series organizes commonly used menus by industry, making it convenient for users. Preset support for corporate, government, retail & meeting rooms.
UL3J series features embedded Wi-Fi making it easy to distribute content wirelessly and update firmware under the same network.
UL3J series operates as a virtual router which can be an wireless access point for mobile devices.
LG 0ne:Quick Share (sold separately) is a USB wireless screen sharing solution. Its USB dongle button and embedded Wi-Fi* allow you to share a PC screen to the display and adjust the basic setting values (volume, picture mode, auto bright, etc.) of the connected display without a remote control. Also, the Office Meeting Mode** helps you display a meeting agenda and notes before the meeting starts.
*Users need to set up Soft AP enables at the Network Menu of the Signage.
For added efficiency, the UL3J series supports Crestron Connected®* for compatibility with professional AV controls to achieve virtually seamless integration and control**.
*Initial display setting is required for Crestron Connected® compatibility.
**Network based control.
For compelling video conferencing, the UL3J series is compatible with Cisco® solutions that offer robust and integrated control* for an intelligent video conference.
*Using an HDMI cable connection (HDMI cable not included).
Maintenance is easy and fast with the optional LG ConnecedCare service, a cloud service solution provided by LG. It remotely manages the status of displays in client workplaces for fault diagnosis and provides remote-control services that support the stable operation of clients' businesses.