UHD Digital Signage with Advanced Security
Clearly & easily display your content on this high haze, 500 nits, UHD signage that features LG webOS smart signage platform, with enhanced security features.
High Resolution Display
UHD resolution is 4 times higher than FHD, which makes the color and details of the contents more vivid and realistic. In addition, the IPS Panel allows for wider viewing angles and provides clearer content with no distortion.
Convenient webOS™ Platform
The UM5N-E is equipped with a high-performance System on Chip (SoC) that allows for multiple tasks to be performed without a separate media player. The webOS™ platform provides app development tools with an intuitive UI that enhances user convenience, enabling easy connection with external sensors and webOS™ partner apps to create an SI-friendly environment.
Manage Content with SuperSign™ Solutions
SuperSign™ is an integrated and intuitive content management solution for creative and organized digital signage content in your space, connecting customers to a range of services with convenient user experiences. There are a variety of versions such as SuperSign™ Cloud, so discover and enjoy the version that best fits you.
It can be hard to avoid exposure to environments containing dust, humidity, etc. which may hamper performance over time. The conformal coating on the power board of the UM5N-E series helps reduce these risks. The IP5x Dust-Proof Certification ensures that the product is protected from dust, reducing the risk of performance degradation.
Enhanced Security Features
The UM5N-E provides security features, including LG's Enhanced Kernel Protection (EKP) technology, protecting important data from external access or attacks. LG UHD Signage is also ISO/IEC 15408 Common Criteria EAL2 Certified, validating basic security measures are included.
Sustainability
With a focus on minimizing waste, maximizing recycling, and efficient power management, LG actively strives for sustainability, obtaining various certifications for this model such as FCC EMC Class B and EPEAT.