World’s first UL Verification for Display Anti-Discoloration Characteristics
By focusing on the pain points of our customers, we obtained the world’s first UL Verification for Display Anti-Discoloration Characteristics. Our new technology helps prevent ‘screen-yellowing’, while safeguarding display quality and performance stability.
Window-facing display
LG offers advanced technical solutions for cost-effective operations. The XS4P can maintain an astonishing brightness of 4,000 nits, yet has lower power consumption compared to RGB panels at the same brightness level.
Wide Range of Operating Temperature
The XS4P can be used under a wide range of operating temperature from 32°F to 104°F (0°C to 30°C).
*Confirmed by LG internal testing, Operating temperature: 0℃~40℃ (without direct sunlight; with direct sunlight in cooling system), 0℃~30℃ (with direct sunlight)
Conformal Coating
The conformal coating with dust protection shields the circuit and power boards from dust, metal particles, moisture, and other contaminants, providing solid durability and long-term reliability.
High-performance with webOS™ 6.0
Quad Core SoC (System-on-Chip) can execute several tasks at the same time without a separate media player. In addition, webOS 6.0 platform enhances not only user convenience with intuitive UI but also web-app integration with updated Node JS / Chromium version.
Remotely Managed, Real-time Mastery (Content Manager)
A significant advantage of window-facing displays over temporary displays is their ability to effortlessly manage frequently changing promotional content and pricing information. LG’s web-based content solution is intuitive and user-friendly, providing users with complete access to current and historical data anytime, anywhere, through their mobile devices. This allows users to monitor, adjust, and control the unit remotely in real-time.
* Feature accessible through wired LAN connectivity
Professional Content Partners
Pairing the XS4P Series with LG SW solutions would enhance its utilization.
Upgraded Quite Mode
The XS4P addresses concerns about display noise. It features an Upgraded Quiet Mode that operates at 2,500 nits with minimal fan noise.
Convenient Installation with Calculated Precision
The XS4P is equipped with a Leveler Tool that shows users the tilt of the device, allowing for precise display installation. Additionally, the Horizontal Sensor Tool assists users in verifying the correct installation direction. The XS4P even provides warning messages for proper installation if it is installed incorrectly.
* The rotation direction differs for 49/55 and 75.