Features
Sticky, slippery fingers are no match for the Targus® Kid’s Antimicrobial Case for iPad A16, Air® 11-inch (M3)/(M2), iPad® 10.9-inch (10th gen), iPad Air® 10.9-inch (5th and 4th gen), and iPad Pro® 11-inch (4th, 3rd, 2nd, and 1st gen). With military-grade drop protection for drops up to 6 feet (1.8 meters), this case is engineered for maximum durability wherever your little one totes their tablet.*
A convenient carry handle doubles as a stand, so children can grab and go or set it and stand it for their viewing preference. Precision cutouts give full access to controls, ports, and cameras, so it’s easy to enjoy their favorite tunes, check out an app, or join in on their latest virtual class without missing a beat.
As an additional benefit, this case features Targus DefenseGuard™ Antimicrobial Protection**, which helps to create a cleaner surface by preventing the growth of microorganisms, and works continuously for the life of the product.
* As tested by an independent third party applying MIL-STD-810G, Method 516.6, Procedure IV.
** Antimicrobial protection is limited to the Targus case itself.
***Not compatible with Apple Pencil Pro™.
Minor drops and bumps are no problem for this case. Made with impact-resistant EVA foam and equipped with a raised bezel for optimal screen protection, this case is designed to handle the inevitable bumps and drops. In fact, the case passes rigorous MIL-STD-810G testing to ensure it can protect your device from drops up to four feet.
Infused with antimicrobial additives, you can rest assured your tablet case is protected. Unlike topically applied sprays, DefenseGuard™ offers antimicrobial protection to help prevent the growth of micro-organisms that does not wear or wash off and lasts for the life of the product.
Bring your child’s entertainment from the car to the couch to the kitchen table. Easily portable, the comfortable handle folds to serve as a hands-free stand – sitting in watching mode or typing mode so children can enjoy the perfect angle wherever they go. The case also sports holes for our Targus® Shoulder Strap for Rugged and Field-Ready Tablet Cases (THA101GLZ, sold separately).