Experience the HyperDrive USB-C to 4K60Hz HDMI Adapter, a compact video solution that enables your USB-C device to connect with HDMI 2.0 monitors or displays at 4K60Hz for a crystal-clear viewing experience. Shorter than the length of a golf tee, this HDMI to USB adapter easily fits in your pocket so you can take it with you anywhere. The premium aluminum construction improves heat dissipation and flawlessly matches your Apple products for a streamlined setup. It has been tested and certified as Works With Chromebook, which means it meets Google's compatibility standards and works seamlessly with your Mac, PC, and Chromebook.
The USB-C to 4K 60Hz HDMI Adapter enables your USB-C Chromebook device to connect with HDMI 2.0 monitors or displays at 4K 60Hz for a crystal clear viewing experience. It has been tested and certified as Works With Chromebook, which means it meets Google’s compatibility standards and works seamlessly with your Chromebook.
Works With Chromebook Certified
Certified by Google engineers to meet Chromebook compatibility standards and guaranteed to work with any Chromebook.
4K 60Hz HDMI
Experience high-resolution 4K 60Hz video on HDMI displays with 2X refresh rate for faster, smoother video.
Plug and Play
Convert your device's USB-C port into an HDMI port with no software installation necessary.
Ultra Portable
Shorter than the length of a golf tee (2.12” x 0.91” x 0.4""), it's ultra portable so you can take it anywhere with ease.
Durable Construction
Premium aluminium enclosure for improved heat dissipation.
Compatibility
Compatible with the latest HDMI 2.0 displays.
N.B. Requires USB-C port on Host computer to support DisplayPort Alternate Mode (DP Alt Mode).