The HyperDrive Dual Monitor Thunderbolt Dock is a slim, portable, 7-port TB Dock that allows MacBook and Thunderbolt users to get the most out of their desk setup in a minimalist design.
It provides blazing-fast data transfer speeds up to 40Gbps and it allows dual 4K 60Hz display support or single 8K30Hz display support. Additionally, it features two USB-A 10Gbps ports, Gigabit Ethernet, and it’s BUS powered so you don’t have to carry around any bulky power brick. And, with Max 60W Power Delivery, you’ll be able to quickly charge your host computer while working or playing. *Compatible with any Thunderbolt™ enabled device.
Features
Enjoy Single 8K 30Hz Or Dual 4K 60Hz Video
Optimize your workflow by connecting to two external displays at 4K 60Hz HDMI video. Or, connect to one external display at crystal clear 8K 30Hz DP video. *Dual monitor support is not compatible with M1 and M2 MacBooks.
Get 7 Essential Ports
Whether you need to power your laptop, connect to displays or get blazing-fast transfer speeds, the TB Upstream PD, HDMI, DisplayPort, USB-C, and USB-A ports will give you everything needed to maximize productivity.
Maximize Your Port Speed
Enjoy maxing out all your ports with 4X the bandwidth from TB3. When compared to older USB-C Gen 2 connections with speeds of 10Gbps, Thunderbolt™ allows data transfer speeds up to 40Gbps.
Portable & Travel Ready
At only 4” by 4”, the HyperDrive Dual Monitor Thunderbolt Dock is a perfectly portable connectivity solution that allows for incredible peripheral expansion in a very compact package.
Power While You Work Or Play
With MAX 60W USB-C PD, you’ll be able to quickly charge your host device when connected to an external Power Delivery charger.
Quickly Transfer Files & Photos
Enjoy connecting to more peripherals or transfer files and photos in a flash with two high-speed USB-A 10Gbps ports.