Compatible with almost any lock slot, including oversized wedge slots, the DEFCON™ Ultimate Universal Keyed Single Head Lock secures your devices.
Whether you’re working from home, the airport lounge, or a coffee shop, laptop locks are a must-have if you want to secure your equipment and make sure no one gets a hold of your information. The DEFCON™ Ultimate Universal Keyed Single Head Lock is your ideal security companion because it’s easy-to-use and easy to carry with its slim size, making it great for slim devices. It attaches to most major lock slot designs like Kensington® Nano, Kensington K-Slot, even the oversized Noble wedge-shaped lock slots, ensuring your laptop, docking station, or monitor stay right where they need to be.
The universal fit paired with the keyed, single-head lock means there’ll be no more worrying about losing interchangeable heads. The lock head can be rotated a full 360 degrees, which helps with usability, while its 6.5-foot cable of galvanized and sleeved steel makes it cut-proof and rust-resistant, yet flexible for simple installation. Wherever your workday takes you, the DEFCON™ Ultimate Universal Keyed Single Head Lock can give you peace of mind to ensure your expensive equipment stays safe.
With a unique design for a secured, universal fit, we’ve eliminated the need for interchangeable heads, which means there aren’t heads to lose or replace. This lock fits virtually any lock slot, including Kensington® Nano, Kensington K-Slot, and the oversized Noble wedge-shaped lock slots.
The rotating lock head allows the lock to turn easily while still secured within the lock slot. This makes for effortless device locking and unlocking.
Set in 6.5 feet (2 meters) of galvanized and sleeved steel, the cables on the DEFCON® Ultimate Universal Lock are a cut-proof theft deterrent. It’s extra long for easy, flexible installation to make securing your devices simple and straightforward.