Maximize your high-end dual HD workstations by connecting them to the IOGEAR 4-Port 4K Dual View KVMP with HDMI(R) connection. Experience 4K Cinema resolutions along with rich bass and 7.1 surround sound while switching between both computers and sharing two USB 3.0 peripherals with the push of a button.
Features
1
Mouse port switching supported alongside mouse emulation mode using a USB 3-button mouse wheel.
2
HD audio through HDMI cannot be switched independently.
3
PC keyboard combinations emulate Mac® keyboards.
4
DB9 to RJ-45 cable not included.
Maximize your high-end dual HD workstations by connecting them to the IOGEAR 4-Port 4K Dual View KVMP with HDMI(R) connection. Experience 4K Cinema resolutions along with rich bass and 7.1 surround sound while switching between both computers and sharing two USB 3.0 peripherals with the push of a button.
Switch and access four (4) HDMI-enabled computers from a push-button on the front panel or hotkey combination on your keyboard. IOGEAR's 4-Port HDMI KVM Switch also offers the latest mouse port-switching functionality. Easily switch between connected computers by clicking the wheel button on your 3-button USB mouse. For those who need controlled access, this 4K HDMI KVM switch supports RS-232 commands.
Additional smart connectivity features turn your workstation into a convenient, easy-to-use powerhouse. The Power on Detection ensures automatic connection to the next powered-on computer. Expand your workstations to accommodate up to four 4K Cinema HDMI monitors. The built-in USB 3.0 ports provide connectivity speeds up to 5Gbps and compatibility with legacy USB 2.0 and 1.1 devices.
Tackle large projects and double your desktop viewing space by adding a second 4-Port KVMP (GCS1944H). Expand your workstations to accommodate up to four 4K Cinema HDMI enabled monitors.