Connect up to four USB 3.0 devices to a laptop/PC via a single available USB Type-C port.
With its compact, lightweight, and USB-powered design, this 4-port USB hub is perfect for mobility and travel. It easily fits into a laptop bag, allowing you to expand your connection options almost anywhere you need to. The hub also features small-footprint housing, which means it takes up less desk space. It's perfect for connecting common USB devices such as a mouse, keyboard, or flash drive.
This versatile hub features a built-in 5in (13cm) USB cable and is bus-powered, so it draws its power directly from the computer's USB port, reducing clutter and simplifying setup by eliminating the need for an external power adapter.
With three ports on one side and one on the end, this hub provides easy access for connecting and disconnecting devices.
The USB Hub is OS independent, supporting all operating systems (Windows, macOS, ChromeOS, and Linux), and installs automatically when connected to a computer. Additionally, this hub is compatible with all hardware platforms, including Intel, AMD and Apple Silicon.