Add a Gigabit network port to your computer, using a USB Type-C connection. The RJ45 port supports multiple speeds (10/100/1000 Mbps) and is fully compatible with Cat5 (and higher) cabling. Share or receive files over a network, access network storage/backup, and stream online content while reducing wait times and slowdowns.
This adapter supports both current and legacy Ethernet networks down to 10Mbps, making it ideal for providing a reliable network connection almost anywhere whether at home, work or while traveling. The USB-C host connector with attached USB-C to USB-A dongle offers compatibility with laptops, desktop computers, and 2-in-1's. The Realtek chipset is broadly supported on new and older laptops enabling PXE capabilities to aid IT departments with provisioning and maintaining systems along with Wake-on-LAN (WoL) support. The adapter provides a wired connection that is faster and more secure than wireless, making it ideal for IT professionals.
Simply connect the network adapter to your computer's USB Type-C port. This USB-C to RJ45 adapter features VLAN tagging, 9K Jumbo Frames, Wake-on-LAN, Status LEDs and full-duplex Ethernet making it the perfect companion for on-the-go users who require a wired network connection.
The USB Gigabit network adapter is light and compact. It features a built-in 6in (15cm) cable provides extended reach and improved flexibility, while reducing cable/connector strain. Additionally, USB bus power simplifies the setup and makes it a convenient accessory while on the move.