This 140W USB-C GaN Charger delivers a versatile, high-power charging solution for USB-C and USB-A devices, supporting up to 140W with PD 3.1. The power adapter features 3x USB-C (140W max, PD 3.1) and 1x USB-A (12W max) charging ports to carry dedicated chargers for your laptop tablet and smartphone, this one charger can charge all your devices.
This USB Wall Charger is engineered for optimal cooling, providing a safer, more reliable charging experience. Balancing compact size with powerful functionality, the power adapter features a small foot print (3.7 in/9.6cm x 1.2in/3.08cm x 3in/7.6cm) and weighs just 12.6 oz (358 g). This travel-friendly adapter combines robust capabilities with easy portability, making it an ideal companion on the go.
Safety and efficiency are paramount with the 140W USB GaN Charger. It is TUV Safety Listed (IEC 62368-1) and FCC/ICES EMC certified, providing protection against over-voltage, current, and temperature. The Active Power Factor Correction (PF > 0.99) enhances efficiency and ensures cool operation. Additionally, it meets DOE Level VI standards, guaranteeing energy efficiency and reliable performance.