This height-adjustable rolling TV stand creates a mobile media center that can support 60 to 100-inch TVs and 220lb (100kg). Large casters enable users to move the mounted AV equipment with ease across an office, classroom, or trade show hall.
The crank handle allows the user to adjust the height of the TV without tools, from 47.2 to 65 inches (1200-1650mm) helping to accommodate different viewing needs. Height adjustment is possible even when a TV is already mounted, and the height indicators at the back of the column enable precise adjustments. The crank handle can be removed or locked to prevent tampering.
The +5°/-10° screen tilt aids with viewing angles or reduces glare from overhead lights or windows for optimal viewing comfort.
For increased portability and customization, this mobile trolley features two independently height-adjustable media shelves under the display that can support up to 11lb (5kg) each. The webcam shelf sitting at the top of the display can be raised up to 93.1" (2366mm) from the floor.
The heavy-duty TV stand's aluminum and steel construction makes it ideal for commercial use in environments with multiple users and frequent movement between areas. Handles at the back of the columns combined with the 4-inch casters enable smooth transportation across different locations. Once in place, all wheels can be locked. Base dimensions 44.8x27.5in (1138mmx700mm).