This magnetic laptop privacy screen features a universal design and is compatible with 14" laptops with a 16:9 aspect ratio. It effectively obscures sensitive on-screen information, ensuring the screen's center and outer edges are shielded from unwanted views.
This TAA-compliant privacy filter is a convenient and cost-effective solution to protect confidential data on a 14-inch laptop screen. The security shield obscures the sides of the screen while providing a clear viewing angle of +/-30 degrees from the center, resulting in a total visible area of 60 degrees.
The privacy screen protector is reversible, with an anti-glare matte side for environments prone to glare and a high-gloss side that helps retain color vibrancy.
Use the metal adhesive strips to install the privacy protector onto the bezel. Quickly remove the filter when sharing content or switching between the matte or glossy sides. The universal design features a large cutout that will not interfere with the integrated camera or sensors around the display.
Reduce eye strain and improve visual comfort with this blue light-reducing privacy shield. It blocks up to 51% of the blue light emitted from the display in the 380nm - 480nm wavelength range.