This monitor desk mount is designed to support up to six 32-inch displays, creating an ergonomic multi-monitor setup that provides a vast viewing area for productivity.
The dual-column design, sturdy aluminum construction, and enhanced c-clamp base ensure long-lasting stability. This design prevents tilting over time and evenly distributes weight across the desk for reliable support.
This monitor setup is ideal for data aggregation and monitoring applications such as financial analysis, security monitoring, control rooms, and other activities that require an extensive viewing area.
Individual micro-height adjustment enables precise alignment of each monitor.
The ergonomic VESA plate support +/-17° swivel, +/-34° tilt, and 360° screen rotation for portrait or landscape orientation, and 75x75/100 patterns. Each display mount can support up to 17.6lb (8kg).
Every monitor can be positioned along the 71.1-inch (1.8m) wide crossbars. The outer monitors can be angled (+/-16°) toward the user.
The mount offers dual mounting options: robust C-clamps for desks from 0.4 to 2.9in (1 to 7.5cm) thick or grommet hole mounts for desks from 0.4 to 1.7in (1 to 4.5cm) thick.
Each crossbar can be positioned along the two 33.5-inch (85.3cm) columns, providing flexible height options.
All VESA plates are removable for easy installation or removal of the monitors.
To maintain an organized workspace, the mount includes cable clips for the crossbars and columns to keep cables neatly tucked away and out of sight. Combine accessories such as cable ties and hooks (parts HKLP25GN and CBMZT8B) for a tidier setup.