Ryzen Up to the Challenge!

The Lockerstor Gen3 series is ASUSTOR’s fastest NAS ever! The combination of AMD’s Ryzen Embedded SoC, M.2 SSDs using PCIe 4.0, USB4, and dual 10GbE to ensure everything you want to do with your NAS is nothing short of extremely fast. With four M.2 slots for NVMe SSDs and up to ten bays for HDDs, the Lockerstor Gen3 series ensure that you get the best of both speed and capacity.

Server-grade ECC memory

ECC memory is memory usually used in servers for detection and correction of the most common kinds of data corruption. This can help prevent data loss due to electromagnetic interference or crashes, making the NAS the Lockerstor 16R pro our most stable NAS ever.

PCI Express 4.0 Brings Doubled Performance

The Lockerstor Gen3 series is equipped with four M.2 slots for NVMe SSDs to accelerate tasks that require high random IO performance to save unbelievable amounts of time in applications that can take advantage of SSDs, such as content creation. Each M.2 slot for NVMe SSDs is tool-free for easier installation while the cooling vents ensure SSDs run at optimum performance.

USB4 is More Than Just Storage

The Lockerstor Gen3 is equipped with two high-speed USB4 ports, offering ultra-fast speeds of up to 40 Gbps. The USB4 ports are compatible with Thunderbolt 3/4 devices, allowing you to transfer, store, archive, and back up faster than ever.

When connecting two ASUSTOR NAS units using the USB4 ports, fast data transfers, synchronizations, and backups can be achieved without using the network ports. Paired with features like DataSync Center and SMB Backup, this can help significantly reduce back up time.

* The Lockerstor Gen3 and Flashstor Gen2 series are based on AMD's current USB4 driver. AMD USB4 at the moment ONLY supports external storage devices and direct connection between another Lockerstor Gen3 or Flashstor Gen2 series NAS.

Product Features

PC-less Software Installation

Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.

Cross-Platform Multi-User Access

The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, macOS or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.

Immutable data storage space, WORM is here!

WORM (Write Once, Read Many) is a data storage technology that only allows data to be written to a storage device once and prevents it from being deleted or modified. Data stored on WORM-compliant storage is immutable. This means that once data has been written to a WORM-compliant storage device, it cannot be modified. This plays a key role when it comes to addressing data security and compliance requirements as well as protecting against ransomware and other attacks.

Adobe and ASUSTOR – A Winning Combination

Local Adobe Creative Cloud folders can be synchronized and backed up to and from your NAS. Take advantage of snapshots to increase protection of your data.

Exclusive MyArchive Cold Backup Technology

Unlimited Capacity Expansion

MyArchive cold backup technology turns NAS hard disks into removable storage archives. Directly insert a MyArchive hard disk into the NAS to easily access, backup and share terabytes of content.

Photo Gallery 3 + AiFoto 3

The all new Photo Gallery 3 and AiFoto 3 have been revamped and brings a variety of new features to make photo organization easier than ever. New features for Photo Gallery 3 include, but not are limited to custom folder selection, timelines, smart albums, deduplication, and new photo modes. Easily blow up photos to up to twice their size, play songs on slideshows, and customized share links make for an even better photo viewing and sharing experience.

Wake Up From Anywhere

No specialized equipment or settings are needed to wake the NAS. Simply use ASUSTOR’s wide variety of mobile apps, including but not limited to AiMaster, AiMusic, AiVideos and AiData to turn the NAS on or off remotely. Wake on WAN helps protect data by keeping the NAS powered off when not in use; thereby helping to prevent attacks, protects data integrity by remaining powered off during power failures and Wake on WAN also saves electricity, making for an even more efficient NAS.

Protected From the Inside and Out

Protect your data from loss, damage and attacks with the ASUSTOR NAS. An ASUSTOR NAS is better protected by running the Linux-based ADM, employing a built-in firewall, ClamAV Antivirus, MyArchive and ADM’s various backup tools help protect ransomware even better.