ECC RAM Supported

Breaking the 10 Gbps Barrier

M.2 NVMe SSD allows data to sprint forward

Dual USB4

Haedware Spec

Ryzen + Flash = Fast

The AMD Ryze Embedded V3C14 processor integrates high-performance Zen 3 cores into a cool and quiet CPU. The exceptional processing efficiency and high-speed I/O connectivity of the Ryzen Embedded CPU ensures efficient operation, enabling fast data transfer and high-speed computing while sipping minimal power.

Breaking the 10 Gbps Barrier

The Flashstor 6 Gen2 series features 10-Gigabit Ethernet, allowing for high-speed transfers when paired with a 10GbE-enabled device and a compatible router or switch.

ECC RAM Supported

ECC (Error-Correcting Code) can detect and correct memory errors, enhancing system stability and reliability. It reduces the risk of data errors, ensuring data integrity in enterprise environments. For businesses that require high reliability, consider upgrading your Flashstor Gen2 to the maximum of 64 GB of memory for enterprise servers and workstations.

Product feature

PC-less Software Installation

Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.

Effortless Connections to Your NAS

ASUSTOR NAS devices support automatic port forwarding to allow remote connections to the NAS. Automatic port forwarding eliminates the need to manually configure routers. ASUSTOR EZ Connect is an ASUSTOR service that allows customers to easily connect with a customized Cloud ID and access their information while away. ASUSTOR EZ Connect supports Windows with a desktop client while EZ Connect is supported on mobile devices through ASUSTOR’s Ai Series of apps.

Cross-Platform Multi-User Access

The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, macOS or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.

Snapshot Center

Snapshot Center is a new feature for ASUSTOR NAS devices to utilize Btrfs and iSCSI volumes to take snapshots of the information inside a NAS. Snapshot Center supports up to 256 snapshots of a volume and can be done every five minutes, creating a backup that can be restored easily if data is damaged or lost.

Keeping Cool

The Flashstor Gen2 series now incorporate an improved thermal dissipation design that includes strategically placed fans that are efficient and silent to cool every high performance component in the Flashstor Gen2 series. This optimized cooling efficiency ensures sustained high performance while maintaining low noise levels.

Adobe and ASUSTOR – A Winning Combination

Local Adobe Creative Cloud folders can be synchronized and backed up to and from your NAS. Take advantage of snapshots to increase protection of your data.

Compact, Yet Powerful

Compact: Compact design for easy mobility.

Protected: Protect valuable files with RAID and Snapshots.

Connected: 10-Gigabit Ethernet brings extreme performance.

Stable: ECC memory support ensures data accuracy and stability.

USB4: Connect USB4 and Thunderbolt devices for maximum performance.

Compact, Yet Powerful

Compact: Compact design for easy mobility.

Protected: Protect valuable files with RAID and Snapshots.

Connected: 10-Gigabit Ethernet brings extreme performance.

Stable: ECC memory support ensures data accuracy and stability.

USB4: Connect USB4 and Thunderbolt devices for maximum performance.

App Central

Unleash the unlimited potential of ASUSTOR NAS. The applications that come pre-installed with each ASUSTOR NAS device are just the beginning. At your convenience, you can browse through and download any applications that pique your interest from App Central. Whether your interests lie in business, website construction or even digital home entertainment, App Central has got you covered. With over 200 unique Apps, App Central provides you with the boundless variety of applications that you require to satisfy your digital lifestyle needs. Explore the unlimited potential of ASUSTOR NAS devices while creating a personalized NAS device for yourself.