CPU and iGPU Upgrades: The Drivestor 2 Lite contains a 1.7 GHz CPU, which is faster than the 1.4 GHz found in the first generation of Drivestor NAS devices. The upgraded CPU also contains an upgraded iGPU that provides significant upgrades in transcoding features and performance, making the Drivestor 2 Lite the best price-performance NAS.

Hardware Specification

  • CPU:Realtek RTD1619B Quad-Core 1.7GHz
  • Memory:1GB DDR4 (not expandable)
  • Storage:2 x 3.5" SATA HDD
  • USB Expansion:1x USB 3.2 Gen 1; 1 x USB 2.0
  • Network:1x Gigabit Ethernet (1G/100M)
  • Volume Type: Single, JBOD, RAID 0, RAID 1
  • Product Size: 165(H) x 102(W) x 218(D) mm
  • Product Weight: 1.14 kg / 2.5 lbs

Tooless installation

The sliding cover design found on the Drivestor makes opening your NAS easy. The inner hard drive rails and outer cover all use thumb screws making hard drive installation simple and easy without tools.

PC-less Software Installation

Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.

Cross-Platform Multi-User Access

The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, macOS or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.

Photo Gallery 3 + AiFoto 3

The all new Photo Gallery 3 and AiFoto 3 have been revamped and brings a variety of new features to make photo organization easier than ever. New features for Photo Gallery 3 include, but not are limited to custom folder selection, timelines, smart albums, deduplication, and new photo modes. Easily blow up photos to up to twice their size, play songs on slideshows, and customized share links make for an even better photo viewing and sharing experience.

Create the Ultimate Home Multimedia Center

Enjoy electrifying digital entertainment on demand with ASUSTOR NAS. Through ASUSTOR's App Central, you can install additional multimedia server Apps such as UPnP Media Server and OwnTone giving your NAS the ability to stream multimedia content to your computers, TVs and mobile devices.

Efficient and Powerful

Transcode 10-bit 4K H.265 media with hardware decoding easily that enables unbelievably smooth video playback in LooksGood.

Btrfs for ARM is Here!

The Drivestor 2 Lite is the first ARM NAS by ASUSTOR to support Btrfs. Use your Drivestor 2 Lite to create Btrfs snapshots in Snapshot Center for extra data protection. Snapshot Center supports scheduling or manual creation of snapshots, making it easier to restore files after unintentional modifications. Snapshots can be used to respond to ransomware threats in real time and help effectively protect data integrity.

Comprehensive Backup Solutions

ASUSTOR’s comprehensive backup solution provides more than twelve backup options, including, but not limited to Amazon S3, Dropbox, Google Drive, and OneDrive. ASUSTOR Backup Plan for Windows as well as Time Machine for macOS provide easy backups for desktop and laptops while MyArchive removable hard drives provide long term storage. Btrfs is now supported and with Snapshot Center, can take snapshots of your information in the event of unintentional modification. Restore previous versions easily with Snapshot Center.