CPU and iGPU Upgrades: The Drivestor Pro Gen2 contains a 1.7 GHz CPU, which is faster than the 1.4 GHz found in the first generation of Drivestor Pro NAS devices. The upgraded CPU also contains an upgraded iGPU that provides significant upgrades in transcoding features and performance, making the Drivestor Pro Gen2 the best price-performance NAS.

Hardware Specification

  • CPU:Realtek RTD1619B ARM64 64-bit Quad-Core 1.7GHz
  • Memory:2GB DDR4 (not expandable)
  • Storage:4 x 3.5"/2.5" SATA HDD/SSD
  • USB Expansion:3x USB 3.2 Gen 1
  • Network:1x 2.5 Gigabit Ethernet (2.5G/1G/100M)
  • Volume Type: Single, JBOD, RAID 0, RAID 1, RAID 5, RAID 6, RAID 10

Tooless installation

The sliding cover design found on the Drivestor makes opening your NAS easy. The inner hard drive rails and outer cover all use thumb screws making hard drive installation simple and easy without tools.

PC-less Software Installation

Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.

Cross-Platform Multi-User Access

The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, macOS or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.

Photo Gallery 3 + AiFoto 3

The all new Photo Gallery 3 and AiFoto 3 have been revamped and brings a variety of new features to make photo organization easier than ever. New features for Photo Gallery 3 include, but not are limited to custom folder selection, timelines, smart albums, deduplication, and new photo modes. Easily blow up photos to up to twice their size, play songs on slideshows, and customized share links make for an even better photo viewing and sharing experience.

Create the Ultimate Home Multimedia Center

Enjoy electrifying digital entertainment on demand with ASUSTOR NAS. Through ASUSTOR's App Central, you can install additional multimedia server Apps such as UPnP Media Server and OwnTone giving your NAS the ability to stream multimedia content to your computers, TVs and mobile devices.

Efficient and Powerful

Transcode 10-bit 4K H.265 media with hardware decoding easily that enables unbelievably smooth video playback in LooksGood.

Btrfs for ARM is Here!

The Drivestor Pro Gen2 is the first ARM NAS by ASUSTOR to support Btrfs. Use your Drivestor Pro Gen2 to create Btrfs snapshots in Snapshot Center for extra data protection. Snapshot Center supports scheduling or manual creation of snapshots, making it easier to restore files after unintentional modifications. Snapshots can be used to respond to ransomware threats in real time and help effectively protect data integrity.

Exclusive MyArchive Cold Backup Technology Unlimited Capacity Expansion

MyArchive cold storage technology turns NAS hard drives into removable storage archive drives. Directly insert a MyArchive hard drive into a free bay inside your NAS to easily access, backup and share terabytes of content.