Product Description

Quad-Core Intel Celeron CPU

6x M.2 NVMe SSDs

2x 2.5 GbE

Hardware Spec

Efficient and Fast

The 10 nm Quad-Core Intel Celeron N5105 processor brings speeds of up to 2.9 GHz. Performance is up to 31% higher than the previous generation, ensuring maximum speed for your workflow in an efficient package.

2.5 + 2.5 = Extreme Speeds

The Flashstor 6 has two 2.5GbE ports which more than doubles the performance of Gigabit Ethernet devices. But that’s not all, with the recent introduction of support for SMB Multichannel, your NAS will be able to combine the speed of multiple Ethernet ports for speeds way beyond 2.5-Gigabit Ethernet.

6x M.2 NVMe slots

The Flashstor 6 is powered by Intel’s 10 nm Quad-Core Celeron N5105 processor with six slots for M.2 SSDs, 4 GB of RAM, and ultrafast 2.5-Gigabit enabling unleashed performance for creators and enthusiasts.


  • Quad-Core 10 nm Intel Celeron N5105 CPU
  • 6x M.2 NVMe slots
  • Superfast 2.5-Gigabit Ethernet ports
  • 4 GB of fast and efficient DDR4-2933 RAM
  • Dual USB 3.2 Gen 2x1
  • HDMI 2.0b
  • S/PDIF output for amazing sound quality
  • Smooth 4K hardware transcoding

Product Feature

Your Data – With You on the Road

  1. No longer nor wider than a piece of A4 sized paper
  2. SSDs not as sensitive as hard drives
  3. Extremely fast in any situation

Snapshot CenterAenean mollis

Snapshot Center is a new feature for ASUSTOR NAS devices to utilize Btrfs and iSCSI volumes to take snapshots of the information inside a NAS. Snapshot Center supports up to 256 snapshots of a volume and can be done every five minutes, creating a backup that can be restored easily if data is damaged or lost

PC-less Software InstallationSed bibendum

Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.

Effortless Connections to Your NAS

ASUSTOR provides easy connections by supporting a new Internet Passthrough function that helps users to simplify previously complex router configurations.

Roon Server and S/PDIF

The Flashstor series come with S/PDIF over TOSLINK. Enjoy high quality sound with S/PDIF combined with Roon or High-Res Player for an unmatched audio experience.

Removing your Storage Constraints

Edit videos directly on your NAS with Adobe Premiere or Final Cut Pro. Both applications, as well as the full suite of Adobe software are supported on an ASUSTOR NAS ensuring that the SSD on your laptop is no longer a constraint.

Efficient and Quiet

The Flashstor keeps your SSDs and NAS cool, quiet and efficient. When idling, the Flashstor only emits 18.7 decibels of sound. While quietly dissipating heat, the Flashstor makes it easy focus on content creation and consumption without noise interference.

Comprehensive Backup Solutions

ASUSTOR’s comprehensive backup solution provides more than twelve backup options, including, but not limited to Amazon S3, Dropbox, Google Drive, and Onedrive. ASUSTOR Backup Plan for Windows as well as Time Machine for macOS provide easy backups for desktop and laptops while MyArchive removable hard drives provide long term storage. Btrfs is now supported and with Snapshot Center, can take snapshots of your information in the event of unintentional modification. Restore previous versions easily with Snapshot Center.