Specifications

  • Quad-Core 10 nm Intel Celeron N5105 CPU brings 31% more performance
  • 4GB DDR4 -2933 - 30% with 40% more performance
  • Four M.2 Slots
  • Flexible PCIe slot for M.2 SSDs
  • Two 2.5 GbE ports with up to 5 Gbps under Link Aggregation
  • USB 3.2 Gen2 ports – 10Gbps speed
  • Overwhelming 4K experience
  • Supports Wake on LAN and Wake on WAN

Powered by the latest Intel 10nm Celeron N5105 (Jasper Lake) quad-core processors

Intel’s newest N5105 Quad-Core CPU comes with Intel 10 nm technology and up to 31% increased performance over Gemini Lake SoCs. The N5105 is clocked at 2.0 GHz with a boost of up to 2.9 GHz, enabling efficient content creation with the added flexibility of 10-Gigabit Ethernet upgrades.

Four M.2 Slots

The Lockerstor Gen2 series of NAS devices come with four M.2 slots for caching or storage or both. Either use all slots for one purpose or mix and match depending on your needs. Four M.2 SSD slots bring a number of custom scenarios to your NAS when it comes to accelerating your storage.

2.5 + 2.5 = Extreme Speeds

The Lockerstor Gen2 has two 2.5GbE ports which more than doubles the performance of Gigabit Ethernet devices. But that’s not all, with the recent introduction of support for SMB Multichannel, your NAS will be able to combine the speed of multiple Ethernet ports for speeds way beyond 2.5-Gigabit Ethernet.

Keeping Cool

With up to four SSDs, a considerable amount of heat can be generated. With extra ventilation, the Lockerstor Gen2 ensures that all components in your NAS receive cooling.

Product Features

Snapshot Center

Snapshot Center is a new feature for ASUSTOR NAS devices to utilize Btrfs and iSCSI volumes to take snapshots of the information inside a NAS. Snapshot Center supports up to 256 snapshots of a volume and can be done every five minutes, creating a backup that can be restored easily if data is damaged or lost.

Tool-Free M.2 SSD Installation

Uses latches instead of screws for easier installation.

PC-less Software Installation

Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.

Wake Up From Anywhere

The Lockerstor 2 and 4 feature Wake on WAN technology. No specialized equipment or settings are needed to wake the NAS. Simply use ASUSTOR’s wide variety of mobile apps, including but not limited to AiMaster, AiMusic, AiVideos and AiData to turn the NAS on or off remotely. Wake on WAN helps protect data by keeping the NAS powered off when not in use; thereby helping to prevent attacks, protects data integrity by remaining powered off during power failures and Wake on WAN also saves electricity, making for an even more efficient NAS.

Protected From Ransomware

The Lockerstor comes with the most up-to-date version of ADM to help protect against ransomware attacks. Snapshot Center and Btrfs provide the ability to efficiently create snapshots to protect and easily restore lost data. Other security features found on the Lockerstor are the ability to create one or more replacement administrator accounts, a firewall by ADM Defender that features blacklists and whitelists, the ability to change default ports, disable SSH and Terminal to prevent remote attacks. MyArchive cold storage hard drive security can also be increased by implementing AES 256bit encryption.

Removing your Storage Constraints

Edit videos directly on your NAS with Adobe Premiere or Final Cut Pro. Both applications, as well as the full suite of Adobe software are supported on an ASUSTOR NAS ensuring that the SSD on your laptop is no longer a constraint.

Adobe and ASUSTOR – A Winning Combination

Local Adobe Creative Cloud folders can be synchronized and backed up to and from your NAS. Take advantage of snapshots to increase protection of your data.

Comprehensive Backup Solutions

ASUSTOR’s comprehensive backup solution provides more than twelve backup options, including, but not limited to Amazon S3, Dropbox, Google Drive, and Onedrive. ASUSTOR Backup Plan for Windows as well as Time Machine for macOS provide easy backups for desktop and laptops while MyArchive removable hard drives provide long term storage. Btrfs is now supported and with Snapshot Center, can take snapshots of your information in the event of unintentional modification. Restore previous versions easily with Snapshot Center.