Enterprise Grade Quad-Core Intel Atom CPU and DDR4 RAM

Virtual Storage

Enterprise Backup

Enterprise Grade Quad-Core Intel Atom CPU and DDR4 RAM

Equipped with the new Quad-Core Intel Atom C3538 that is clocked at 2.1GHz and combined with more than 8GB of DDR4 RAM makes for an ultra-fast, ultra-smooth file sharing experience for your office.

Efficient, Redundant and Powerful

The Lockerstor 4RD contains four Ethernet ports. Two are Gigabit and two are 2.5-Gigabit Ethernet. Combine the two 2.5-Gigabit Ethernet ports to increase performance and redundancy. Link aggregation increases performance to up to 5 gbps while also ensuring zero downtime in the event of one port going offline.

Enterprise Backup

The Lockerstor 4RD has complete backup and safety mechanisms by including dual backup power supplies for safety while including four Ethernet ports for additional performance and redundancy. Two Gigabit and two 2.5-Gigabit Ethernet ports adorn the rear of the NAS, ensuring that everyone can access their files quickly and efficiently.

Product feature

Intuitive controls

Using a NAS has never been easier. ADM's fresh and vibrant user interface features intuitive and familiar modern OS controls. With ASUSTOR NAS you'll never have to worry about a steep learning curve.

Effortless Connections to Your NAS

ADM 3.0 provides easy connections by supporting a new Internet Passthrough function that helps users to simplify previously complex router configurations. Even if users with mobile devices are under local network or multi-router environments, all they need to do is upgrade their apps to the latest version supporting ADM 3.0 and they will be able to easily connect to their NAS to access their data from anywhere and at any time. For computer users, they only need to install the new ASUSTOR EasyConnect (AEC) utility to utilize the Internet Passthrough function and conveniently connect to their NAS at home.

PC-less Software Installation

Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.

Comprehensive Backup Solutions

ASUSTOR devices provide a variety of backup options and are connected to a variety of public cloud storage services including Amazon S3, Dropbox, Google Drive, OneDrive, Box.net, HiDrive, Ralus, WonderBox, xCloud and CrashPlan.

You can also use FTP Explorer, USB external hard drive enclosures, external hard drives and local backup to ensure proper backup for your data. No matter if you are using Windows, Mac or Linux, ASUSTOR provides the proper tools for your backup needs

Cross-Platform Multi-User Access

The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, Mac OS X or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.

Advanced File Permissions Management - Windows ACL

ASUSTOR has comprehensively integrated Windows ACL into ADM. Windows ACL provides a set of 13 different permissions settings, allowing administrators to configure permissions for individual files and folders that can be applied to different groups and users. Windows ACL permissions can be configured from within ADM's File Explorer or Microsoft Windows Explorer allowing administrators to easily manage permissions using familiar methods.

Create the ideal surveillance system

5 Step Quick Install Wizard The Start-up wizard helps you to configure cameras and set up the whole system

4 Free IP Camera Channels Set up a simple home surveillance system for free

3 Instant Notification Types Send notifications to specified personnel by means of SMS, email, or push notifications

2 Ways To View Surveillance SystemFreedom to use Mac and Windows web browser or Mobile device

1 Ideal Surveillance Solution