1. Compatible with PPS330, PPS500, PPS730: Reliable and sustainable recharging of your portable power station via included DC cable
2. Travel-friendly: Foldable, compact, and comes in a carrying bag for easy portability
3. Durable design: IP65 water-resistant design to help withstand a variety of weather conditions
4. Optimized charging performance: Comes with monocrystalline cell technology and boasts a high 23% conversion efficiency
Can the OffGrid Portable Power Station be charged while I’m using it?
Yes, you can charge devices with the OffGrid Portable Power Station while it’s being recharged simultaneously.
What type of solar panel is compatible with the OffGrid Portable Power Station?
The OffGrid Portable Solar Panel 100W (PSP100) is compatible with OffGrid 330, 500, and 730. The OffGrid Portable Solar Panel 200W (PSP200) is compatible with the OffGrid 500 and 730.
How long will it take for my portable power station to charge using solar energy?
The OffGrid 330 takes ~3 hours to recharge using the 100W solar panel. The OffGrid 500 takes ~2.25 hours to recharge using the 200W solar panel. The OffGrid 730 takes ~3.5 hours to recharge using the 200W solar panel.
Can I use other brands of solar panels to recharge my OffGrid Portable Power Station?
We strongly advise against using solar panels from other brands to recharge SE OffGrid products. This is because we cannot guarantee the quality of other brands or provide after-sales service if, for example, damage occurs when using panels from other companies.
Is the OffGrid Portable Solar Panel waterproof?
The OffGrid Portable Solar Panel has a water-resistant design with IP65 rating. However, please avoid submerging or exposing the product to prolonged water.