Key features
(1) High-resolution LCD
Auto-rotating display with virtual touch keys for horizontal or vertical installation
(2) LED status indicator
green, amber or red in case of an event
(3) SmartSlot™
Add an accessory card or a network management card
(4) Embedded network management card
Enables network-based monitoring and management of UPS
(5) EcoStruxure ™ ready
Connect to EcoStruxure™ IT via the embedded network port
(6) Extended runtime options
Connect up to 10 external battery packs for extended runtime needs
(7) 4 outlets in 4U
(2) L6-20R with 20A CB, (2) L6-30R with 30A CB Including 2 switched outlet groups
How is Smart-UPS Ultra 8kVA just 4U in height?
We leveraged the combination of innovative UPS Design, next-generation semiconductor technology and lithium-ion batteries allowed us to create the smallest, lightest 8kVA UPS to date.
Will I need to replace the UPS Lithium-ion batteries?
Smart-UPS Ultra features Lithium-ion batteries designed to last as long as the UPS. No replacement will be necessary under normal operating conditions.
Does Smart-UPS Ultra offer extended runtime options?
Yes, Smart-UPS Ultra supports up to 10 APC external battery pack SRTL180RM2UBP.
How long is the Smart-UPS Ultra warranty?
There is a 5-year warranty for both the electronics and the internal batteries.
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.