Overview

APC Smart-UPS C Lithium-ion 500VA Rack/Floor 120V

APC is the industry leader in network and server UPSs

Smart-UPS™ with lithium-ion batteries saves up to 50% in Total Cost of Ownership (TCO) over the lifetime of the UPS. Battery life is increased 2X. Reduced maintenance cost and improved battery performance in temperatures up to 104°F. UPS management options include Powerchute™ Business Edition, and APC SmartConnect. The additional benefit of a 9.2 inch short-depth chassis allows this UPS to be installed in any 4-post rack and most wall-mount racks.

The APC Smart-UPS Lithium-ion (Li-ion) UPS provides pure sine wave output power protection for networking equipment and point of sale (POS) devices. As one of the world’s largest and most respected power protection designers and manufacturers, APC is relied upon daily for power protection and availability. APC products offer the maximum level of protection, safety, convenience, and reliability.

Everything you love about Smart-UPS now with lithium-ion batteries!

What’s in the Box:

• APC Smart-UPS C 500VA UPS
• Rack mounting brackets
• Powerchute™ Business Edition CD
• USB Cable
• User Manual CD

SCL500RM1UNC At a Glance:

• 400W, 500VA
• Total Cost of Ownership Decreases Up to 50%
• Intelligent Battery Management System
• Better Battery Performance Up to 104°F
• Switchable Outlet Group
• 5-year Warranty on UPS and Internal Batteries

· 400W,500VA

· TotalCost of Ownership Decreases Up to 50%

· IntelligentBattery Management System

· BetterBattery Performance Up to 104°F

· SwitchableOutlet Group

· RemoteManagement

· 5-yearWarranty on UPS and Internal Batteries

 

 

APC is the industry leader in network and server UPSs

• Lithium-ion battery provides twice the services life of the lead-acid batteries typically used in (Uninterruptible Power Supplies) UPS

• Intelligent battery management system Li-ion batteries are monitored at an individual cell level to manage voltage and temperatures of the set of cells. This helps the Li-ion batteries to provide a higher level of safety.

• Rack/Floor convertible provides flexibility to change from a rack to floor installation with all required mounting hardware included

• APC SmartConnect is an easy to use remote monitoring feature that provides automatic notifications, firmware updates and advances support services.

Smart-UPS SCL500RM1UNC

• Rugged sheet metal construction rigidly holds and protects critical electrical components

• Two-stage network grade power conditioning circuitry filters power aberrations protecting your connected equipment

• Short-depth chassis allows compatibility with all 4-post racks and with most wall-mount racks

Smart-UPS SCL500RM1UNC

• Switchable outlet group Ability to control a group of output load receptacles independent from the main UPS.
Enables:
o Cycling the entire UPS
o Sequenced turn ON/OFF
o Shedding of noncritical loads based on a variety of parameters (battery time, runtime remaining, and overload)
o Scheduled time OFF to conserve energy
o Rebooting hung device without

 

 

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.